e-con Systems™ Inc 5MP Sony® Pregius S IMX568 Color Global shutter Camera for NVIDIA® Jetson AGX Orin™ e-CAM56_CUOAGX

Description
Tags: Global Shutter Cameras | NVIDIA Orin Cameras Overview e-CAM56_CUOAGX is a 5 MP MIPI CSI-2 multi-camera - powered by a 1/1.8" Sony Pregius S IMX568 back-side illuminated image sensor. It is designed to seamlessly integrate with the NVIDIA® Jetson AGX Orin™ development kit. This camera excels in delivering best-in-class image output in uncompressed YUV format, featuring a fixed focus capability alongside its high sensitivity. With its global shutter features, e-CAM56_CUOAGX ensures distortion-free image capture of fast-moving objects. Hence, it is ideal for applications like In-Vitro Diagnostic devices, Smart Traffic (ITS, ANPR), Industrial Automation, Drones and Robotic Arms. It can also connect up to four camera modules and offers a standard M12 lens holder with customized optics or lenses. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 5MP @ 79fps, Full HD @ 142fps, HD @ 202fps Refer Datasheet for complete frame rate details. Output Format: RGB RAW 10-bit/12-bit High-speed MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX (CN2) connector Cable Length: 30cm Sensor features: Sensor: IMX568 from Sony® Pregius S Focus Type: Fixed focus Sensor Resolution: 5.1MP Chroma: Color Shutter Type: Global Shutter Optical Format: 1/1.8" Output Format: RGB RAW 10-bit/12-bit Pixel Size: 2.74 μm x 2.74 μm Sensor Active Area: 2472 (H) x 2064 (V) Array Size: 2472 (H) x 2128 (V) Lens Holder: M12 (S-Mount) FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: ~1.3W (for one camera module) Size in mm (l x b): 30mm x 30mm Weight: 26 grams (Camera with lens) Standards and Compliance: FCC, RoHS Launched on: * - Doesn't come with default firmware. Please contact camerasolutions@e-co nsystems.com.
Description
Tags: Global Shutter Cameras | NVIDIA Orin Cameras Overview e-CAM56_CUOAGX is a 5 MP MIPI CSI-2 multi-camera - powered by a 1/1.8" Sony Pregius S IMX568 back-side illuminated image sensor. It is designed to seamlessly integrate with the NVIDIA® Jetson AGX Orin™ development kit. This camera excels in delivering best-in-class image output in uncompressed YUV format, featuring a fixed focus capability alongside its high sensitivity. With its global shutter features, e-CAM56_CUOAGX ensures distortion-free image capture of fast-moving objects. Hence, it is ideal for applications like In-Vitro Diagnostic devices, Smart Traffic (ITS, ANPR), Industrial Automation, Drones and Robotic Arms. It can also connect up to four camera modules and offers a standard M12 lens holder with customized optics or lenses. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 5MP @ 79fps, Full HD @ 142fps, HD @ 202fps Refer Datasheet for complete frame rate details. Output Format: RGB RAW 10-bit/12-bit High-speed MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX (CN2) connector Cable Length: 30cm Sensor features: Sensor: IMX568 from Sony® Pregius S Focus Type: Fixed focus Sensor Resolution: 5.1MP Chroma: Color Shutter Type: Global Shutter Optical Format: 1/1.8" Output Format: RGB RAW 10-bit/12-bit Pixel Size: 2.74 μm x 2.74 μm Sensor Active Area: 2472 (H) x 2064 (V) Array Size: 2472 (H) x 2128 (V) Lens Holder: M12 (S-Mount) FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: ~1.3W (for one camera module) Size in mm (l x b): 30mm x 30mm Weight: 26 grams (Camera with lens) Standards and Compliance: FCC, RoHS Launched on: * - Doesn't come with default firmware. Please contact camerasolutions@e-co nsystems.com.

Suppliers

Company
Product
Description
Supplier Links
5MP Sony® Pregius S IMX568 Color Global shutter Camera for NVIDIA® Jetson AGX Orin™ - e-CAM56_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
5MP Sony® Pregius S IMX568 Color Global shutter Camera for NVIDIA® Jetson AGX Orin™
e-CAM56_CUOAGX
5MP Sony® Pregius S IMX568 Color Global shutter Camera for NVIDIA® Jetson AGX Orin™ e-CAM56_CUOAGX
Tags: Global Shutter Cameras | NVIDIA Orin Cameras Overview e-CAM56_CUOAGX is a 5 MP MIPI CSI-2 multi-camera - powered by a 1/1.8" Sony Pregius S IMX568 back-side illuminated image sensor. It is designed to seamlessly integrate with the NVIDIA® Jetson AGX Orin™ development kit. This camera excels in delivering best-in-class image output in uncompressed YUV format, featuring a fixed focus capability alongside its high sensitivity. With its global shutter features, e-CAM56_CUOAGX ensures distortion-free image capture of fast-moving objects. Hence, it is ideal for applications like In-Vitro Diagnostic devices, Smart Traffic (ITS, ANPR), Industrial Automation, Drones and Robotic Arms. It can also connect up to four camera modules and offers a standard M12 lens holder with customized optics or lenses. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 5MP @ 79fps, Full HD @ 142fps, HD @ 202fps Refer Datasheet for complete frame rate details. Output Format: RGB RAW 10-bit/12-bit High-speed MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: MIPI CSI-2 Connector: Micro coaxial cable with I-PEX (CN2) connector Cable Length: 30cm Sensor features: Sensor: IMX568 from Sony® Pregius S Focus Type: Fixed focus Sensor Resolution: 5.1MP Chroma: Color Shutter Type: Global Shutter Optical Format: 1/1.8" Output Format: RGB RAW 10-bit/12-bit Pixel Size: 2.74 μm x 2.74 μm Sensor Active Area: 2472 (H) x 2064 (V) Array Size: 2472 (H) x 2128 (V) Lens Holder: M12 (S-Mount) FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 3.3V +/- 5% Operating Temperature Range: -30°C to 70°C Typical power consumption: ~1.3W (for one camera module) Size in mm (l x b): 30mm x 30mm Weight: 26 grams (Camera with lens) Standards and Compliance: FCC, RoHS Launched on: * - Doesn't come with default firmware. Please contact camerasolutions@e-co nsystems.com.

Tags: Global Shutter Cameras | NVIDIA Orin Cameras


Overview


e-CAM56_CUOAGX is a 5 MP MIPI CSI-2 multi-camera - powered by a 1/1.8" Sony Pregius S IMX568 back-side illuminated image sensor. It is designed to seamlessly integrate with the NVIDIA® Jetson AGX Orin™ development kit. This camera excels in delivering best-in-class image output in uncompressed YUV format, featuring a fixed focus capability alongside its high sensitivity.

With its global shutter features, e-CAM56_CUOAGX ensures distortion-free image capture of fast-moving objects. Hence, it is ideal for applications like In-Vitro Diagnostic devices, Smart Traffic (ITS, ANPR), Industrial Automation, Drones and Robotic Arms. It can also connect up to four camera modules and offers a standard M12 lens holder with customized optics or lenses.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: 5MP @ 79fps, Full HD @ 142fps, HD @ 202fps
      Refer Datasheet for complete frame rate details.
    • Output Format: RGB RAW 10-bit/12-bit
    • High-speed MIPI CSI-2 interface
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: MIPI CSI-2
    • Connector: Micro coaxial cable with I-PEX (CN2) connector
    • Cable Length: 30cm
  • Sensor features:
    • Sensor: IMX568 from Sony® Pregius S
    • Focus Type: Fixed focus
    • Sensor Resolution: 5.1MP
    • Chroma: Color
    • Shutter Type: Global Shutter
    • Optical Format: 1/1.8"
    • Output Format: RGB RAW 10-bit/12-bit
    • Pixel Size: 2.74 μm x 2.74 μm
    • Sensor Active Area: 2472 (H) x 2064 (V)
    • Array Size: 2472 (H) x 2128 (V)
    • Lens Holder: M12 (S-Mount)
    • FOV: 120°(D), 104.8°(H), 58.7°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 3.3V +/- 5%
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: ~1.3W (for one camera module)
    • Size in mm (l x b): 30mm x 30mm
    • Weight: 26 grams (Camera with lens)
  • Standards and Compliance:
    • FCC, RoHS
  • Launched on:
  • * - Doesn't come with default firmware. Please contact camerasolutions@e-consystems.com.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM56_CUOAGX
Product Name 5MP Sony® Pregius S IMX568 Color Global shutter Camera for NVIDIA® Jetson AGX Orin™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
Format / Output RGB RAW 10-bit/12-bit
Unlock Full Specs
to access all available technical data