e-con Systems™ Inc IP69K 3MP AR0341AT HDR Camera Module with 15m cable support STURDeCAM34

Description
Tags: GMSL2™ Cameras Overview STURDeCAM34 is a 3MP GMSL2™ camera module based on AR0341AT CMOS Image Sensor. This module stands out with its remarkable features, including super-exposure pixel technology that provides up to 150 dB high dynamic range (HDR) with LED flicker mitigation (LFM) operation. This super-exposure pixel technology eliminates the need for auto exposure control operations and also minimizes latency in sensing and viewing camera applications, making it highly suitable for Advanced Driver Assistance Systems (ADAS) and other critical applications. STURDeCAM34 camera module also comes equipped with an on-board high-performance ISP, further enhancing image processing capabilities. It offers versatile interface options, supporting GMSL and MIPI, providing seamless integration capabilities for a wide range of applications. Specifications Key features: Frame Rate: 3MP @ 60 fps Output format: YUV Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0341 from onsemi® Focus Type: Fixed focus Sensor Resolution: 3MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/3.6" Output Format: RAW Bayer Pixel Size: 2.1μm x 2.1μm Sensor Active Area: 1920 (H) x 1536 (V) Array Size: 1920 (H) x 1536 (V) Dynamic Range: upto 150dB Holder: M12 (S-Mount) FOV:TBD Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 80°C Typical power consumption: TBD Miscellaneous: Compliance: RoHS
Description
Tags: GMSL2™ Cameras Overview STURDeCAM34 is a 3MP GMSL2™ camera module based on AR0341AT CMOS Image Sensor. This module stands out with its remarkable features, including super-exposure pixel technology that provides up to 150 dB high dynamic range (HDR) with LED flicker mitigation (LFM) operation. This super-exposure pixel technology eliminates the need for auto exposure control operations and also minimizes latency in sensing and viewing camera applications, making it highly suitable for Advanced Driver Assistance Systems (ADAS) and other critical applications. STURDeCAM34 camera module also comes equipped with an on-board high-performance ISP, further enhancing image processing capabilities. It offers versatile interface options, supporting GMSL and MIPI, providing seamless integration capabilities for a wide range of applications. Specifications Key features: Frame Rate: 3MP @ 60 fps Output format: YUV Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0341 from onsemi® Focus Type: Fixed focus Sensor Resolution: 3MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/3.6" Output Format: RAW Bayer Pixel Size: 2.1μm x 2.1μm Sensor Active Area: 1920 (H) x 1536 (V) Array Size: 1920 (H) x 1536 (V) Dynamic Range: upto 150dB Holder: M12 (S-Mount) FOV:TBD Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 80°C Typical power consumption: TBD Miscellaneous: Compliance: RoHS

Suppliers

Company
Product
Description
Supplier Links
IP69K 3MP AR0341AT HDR Camera Module with 15m cable support - STURDeCAM34 - e-con Systems™ Inc
San Jose, CA, United States
IP69K 3MP AR0341AT HDR Camera Module with 15m cable support
STURDeCAM34
IP69K 3MP AR0341AT HDR Camera Module with 15m cable support STURDeCAM34
Tags: GMSL2™ Cameras Overview STURDeCAM34 is a 3MP GMSL2™ camera module based on AR0341AT CMOS Image Sensor. This module stands out with its remarkable features, including super-exposure pixel technology that provides up to 150 dB high dynamic range (HDR) with LED flicker mitigation (LFM) operation. This super-exposure pixel technology eliminates the need for auto exposure control operations and also minimizes latency in sensing and viewing camera applications, making it highly suitable for Advanced Driver Assistance Systems (ADAS) and other critical applications. STURDeCAM34 camera module also comes equipped with an on-board high-performance ISP, further enhancing image processing capabilities. It offers versatile interface options, supporting GMSL and MIPI, providing seamless integration capabilities for a wide range of applications. Specifications Key features: Frame Rate: 3MP @ 60 fps Output format: YUV Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: GMSL2™ Connector: FAKRA connector Cable Length: 15m Sensor features: Sensor: AR0341 from onsemi® Focus Type: Fixed focus Sensor Resolution: 3MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/3.6" Output Format: RAW Bayer Pixel Size: 2.1μm x 2.1μm Sensor Active Area: 1920 (H) x 1536 (V) Array Size: 1920 (H) x 1536 (V) Dynamic Range: upto 150dB Holder: M12 (S-Mount) FOV:TBD Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 80°C Typical power consumption: TBD Miscellaneous: Compliance: RoHS

Tags: GMSL2™ Cameras


Overview


STURDeCAM34 is a 3MP GMSL2™ camera module based on AR0341AT CMOS Image Sensor. This module stands out with its remarkable features, including super-exposure pixel technology that provides up to 150 dB high dynamic range (HDR) with LED flicker mitigation (LFM) operation. This super-exposure pixel technology eliminates the need for auto exposure control operations and also minimizes latency in sensing and viewing camera applications, making it highly suitable for Advanced Driver Assistance Systems (ADAS) and other critical applications.

STURDeCAM34 camera module also comes equipped with an on-board high-performance ISP, further enhancing image processing capabilities. It offers versatile interface options, supporting GMSL and MIPI, providing seamless integration capabilities for a wide range of applications.


Specifications


  • Key features:
    • Frame Rate:
      • 3MP @ 60 fps
    • Output format: YUV
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2™
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Sensor features:
    • Sensor: AR0341 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 3MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/3.6"
    • Output Format: RAW Bayer
    • Pixel Size: 2.1μm x 2.1μm
    • Sensor Active Area: 1920 (H) x 1536 (V)
    • Array Size: 1920 (H) x 1536 (V)
    • Dynamic Range: upto 150dB
    • Holder: M12 (S-Mount)
    • FOV:TBD
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -40°C to 80°C
    • Typical power consumption: TBD
  • Miscellaneous:
    • Compliance: RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number STURDeCAM34
Product Name IP69K 3MP AR0341AT HDR Camera Module with 15m cable support
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW Bayer
Resolution 3MP
Unlock Full Specs
to access all available technical data

Similar Products

Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details