e-con Systems™ Inc 1.3 MP Global Shutter Camera (Monochrome) See3CAM_10CUG

Description
Tags: Global Shutter Cameras | Monochrome Cameras Overview The See3CAM_10CUG is a 1.3 MP Custom Lens CMOS Global Shutter Camera Module. This is a S/CS/C Mount global shutter camera and is UVC-compliant SuperSpeed USB 3.0 Camera. It is based on the Aptina / onsemi® AR0134 CMOS sensor. See3CAM_10CUG is also backward compatible with USB 2.0 host ports and does not require any special camera drivers. The See3CAM_10CUG, Monochrome USB camera is capable of supporting 720p@60fps (HD) and 1280x960 resolution@45 fps (Full Resolution) when interfaced to a USB 3.0 host port. Refer Datasheet  for more details. Specifications Key features: Frame Rate : Streams HD @ 60 fps & 1.3 MP @ 54 fps Refer Datasheet  for complete frame rate details. Output format: YUY2 (16bits per pixel YUV422 format) Supported OS: Windows, Linux, Android * and MAC ** External Trigger input (optically isolated) Unique ID for each camera Lightweight, versatile, and portable one-board solution Interface: Interface: USB 3.0 Connector: Micro-B interface connector UVC compliant: No additional drivers required. Backward compatible with USB 2.0 hosts Module features: Sensor: AR0134 from onsemi® Focus Type: Fixed focus Sensor Resolution: 1.3 MP Chroma: Monochrome Shutter type: Global Shutter Optical Format: 1/3" Output Format: YUY2 (16bits per pixel YUV422 format) Pixel size: 3.75μm x 3.75μm Sensor Active Area: 1280(H) x 960(V) Array Size: 1280(H) x 960(V) Responsivity: 6.5 V/lux-sec (550 nm) SNR: 38.6 dB Dynamic Range: 64 dB Holder: CS-Mount FOV: 73.5°(D), 58.9°(H), 44.3°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -40° to +85°C Power requirements: Max: 0.90W , Min: 0.87W Size in mm (l x b x h): 40 x 44mm Board Weight: Without Enclosure: Without Lens: 23 Grams With Lens: 100 Grams With Enclosure: Without Lens: 72 Grams With Lens: 149 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com
Description
Tags: Global Shutter Cameras | Monochrome Cameras Overview The See3CAM_10CUG is a 1.3 MP Custom Lens CMOS Global Shutter Camera Module. This is a S/CS/C Mount global shutter camera and is UVC-compliant SuperSpeed USB 3.0 Camera. It is based on the Aptina / onsemi® AR0134 CMOS sensor. See3CAM_10CUG is also backward compatible with USB 2.0 host ports and does not require any special camera drivers. The See3CAM_10CUG, Monochrome USB camera is capable of supporting 720p@60fps (HD) and 1280x960 resolution@45 fps (Full Resolution) when interfaced to a USB 3.0 host port. Refer Datasheet  for more details. Specifications Key features: Frame Rate : Streams HD @ 60 fps & 1.3 MP @ 54 fps Refer Datasheet  for complete frame rate details. Output format: YUY2 (16bits per pixel YUV422 format) Supported OS: Windows, Linux, Android * and MAC ** External Trigger input (optically isolated) Unique ID for each camera Lightweight, versatile, and portable one-board solution Interface: Interface: USB 3.0 Connector: Micro-B interface connector UVC compliant: No additional drivers required. Backward compatible with USB 2.0 hosts Module features: Sensor: AR0134 from onsemi® Focus Type: Fixed focus Sensor Resolution: 1.3 MP Chroma: Monochrome Shutter type: Global Shutter Optical Format: 1/3" Output Format: YUY2 (16bits per pixel YUV422 format) Pixel size: 3.75μm x 3.75μm Sensor Active Area: 1280(H) x 960(V) Array Size: 1280(H) x 960(V) Responsivity: 6.5 V/lux-sec (550 nm) SNR: 38.6 dB Dynamic Range: 64 dB Holder: CS-Mount FOV: 73.5°(D), 58.9°(H), 44.3°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -40° to +85°C Power requirements: Max: 0.90W , Min: 0.87W Size in mm (l x b x h): 40 x 44mm Board Weight: Without Enclosure: Without Lens: 23 Grams With Lens: 100 Grams With Enclosure: Without Lens: 72 Grams With Lens: 149 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com

Suppliers

Company
Product
Description
Supplier Links
1.3 MP Global Shutter Camera (Monochrome) - See3CAM_10CUG - e-con Systems™ Inc
San Jose, CA, United States
1.3 MP Global Shutter Camera (Monochrome)
See3CAM_10CUG
1.3 MP Global Shutter Camera (Monochrome) See3CAM_10CUG
Tags: Global Shutter Cameras | Monochrome Cameras Overview The See3CAM_10CUG is a 1.3 MP Custom Lens CMOS Global Shutter Camera Module. This is a S/CS/C Mount global shutter camera and is UVC-compliant SuperSpeed USB 3.0 Camera. It is based on the Aptina / onsemi® AR0134 CMOS sensor. See3CAM_10CUG is also backward compatible with USB 2.0 host ports and does not require any special camera drivers. The See3CAM_10CUG, Monochrome USB camera is capable of supporting 720p@60fps (HD) and 1280x960 resolution@45 fps (Full Resolution) when interfaced to a USB 3.0 host port. Refer Datasheet  for more details. Specifications Key features: Frame Rate : Streams HD @ 60 fps & 1.3 MP @ 54 fps Refer Datasheet  for complete frame rate details. Output format: YUY2 (16bits per pixel YUV422 format) Supported OS: Windows, Linux, Android * and MAC ** External Trigger input (optically isolated) Unique ID for each camera Lightweight, versatile, and portable one-board solution Interface: Interface: USB 3.0 Connector: Micro-B interface connector UVC compliant: No additional drivers required. Backward compatible with USB 2.0 hosts Module features: Sensor: AR0134 from onsemi® Focus Type: Fixed focus Sensor Resolution: 1.3 MP Chroma: Monochrome Shutter type: Global Shutter Optical Format: 1/3" Output Format: YUY2 (16bits per pixel YUV422 format) Pixel size: 3.75μm x 3.75μm Sensor Active Area: 1280(H) x 960(V) Array Size: 1280(H) x 960(V) Responsivity: 6.5 V/lux-sec (550 nm) SNR: 38.6 dB Dynamic Range: 64 dB Holder: CS-Mount FOV: 73.5°(D), 58.9°(H), 44.3°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -40° to +85°C Power requirements: Max: 0.90W , Min: 0.87W Size in mm (l x b x h): 40 x 44mm Board Weight: Without Enclosure: Without Lens: 23 Grams With Lens: 100 Grams With Enclosure: Without Lens: 72 Grams With Lens: 149 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com

Tags: Global Shutter Cameras | Monochrome Cameras


Overview


The See3CAM_10CUG is a 1.3 MP Custom Lens CMOS Global Shutter Camera Module. This is a S/CS/C Mount global shutter camera and is UVC-compliant SuperSpeed USB 3.0 Camera. It is based on the Aptina / onsemi® AR0134 CMOS sensor. See3CAM_10CUG is also backward compatible with USB 2.0 host ports and does not require any special camera drivers.

The See3CAM_10CUG, Monochrome USB camera is capable of supporting 720p@60fps (HD) and 1280x960 resolution@45 fps (Full Resolution) when interfaced to a USB 3.0 host port.

Refer Datasheet  for more details.


Specifications


  • Key features:
    • Frame Rate :
      • Streams HD @ 60 fps & 1.3 MP @ 54 fps
      Refer Datasheet  for complete frame rate details.
    • Output format: YUY2 (16bits per pixel YUV422 format)
    • Supported OS: Windows, Linux, Android * and MAC **
    • External Trigger input (optically isolated)
    • Unique ID for each camera
    • Lightweight, versatile, and portable one-board solution
    • Interface:
      • Interface: USB 3.0
      • Connector: Micro-B interface connector
      • UVC compliant: No additional drivers required.
      • Backward compatible with USB 2.0 hosts
  • Module features:
    • Sensor: AR0134 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 1.3 MP
    • Chroma: Monochrome
    • Shutter type: Global Shutter
    • Optical Format: 1/3"
    • Output Format: YUY2 (16bits per pixel YUV422 format)
    • Pixel size: 3.75μm x 3.75μm
    • Sensor Active Area: 1280(H) x 960(V)
    • Array Size: 1280(H) x 960(V)
    • Responsivity: 6.5 V/lux-sec (550 nm)
    • SNR: 38.6 dB
    • Dynamic Range: 64 dB
    • Holder: CS-Mount
    • FOV: 73.5°(D), 58.9°(H), 44.3°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 V +/- 5%
    • Operating Temperature Range: -40° to +85°C
    • Power requirements: Max: 0.90W , Min: 0.87W
    • Size in mm (l x b x h): 40 x 44mm
    • Board Weight:
      • Without Enclosure:
      • Without Lens: 23 Grams
      • With Lens: 100 Grams
        With Enclosure:
      • Without Lens: 72 Grams
      • With Lens: 149 Grams
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • ** - For MAC OS support, please contact camerasolutions@e-consystems.com
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number See3CAM_10CUG
Product Name 1.3 MP Global Shutter Camera (Monochrome)
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
Format / Output YUY2 (16bits per pixel YUV422 format)
Resolution 1.3 MP
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
Inspection Camera - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details