e-con Systems™ Inc IP67 Full HD GMSL2 HDR Camera for Jetson AGX Orin™ / AGX Xavier™ (up to 8 cameras) STURDeCAM21_CUOAGX

Description
Overview STURDeCAM21_CUOAGX is one of the latest products in the series of IP67-rated cameras from e-con Systems that is compatible with NVIDIA AGX Xavier dev kit and NVIDIA AGX ORIN dev kit. It is a GMSL2 HDR camera that comes with the LFM (Led Flicker Mitigation) feature. Based on the AR0233AT sensor from onsemi, this Full HD camera also comes with a high-performance Image Signal Processor (ISP) which means that it is highly optimized for the best possible image output. The camera uses the GMSL2 interface to connect to the host and offers a maximum length of 15 meters with a shielded coaxial cable and FAKRA connector. In addition, STURDeCAM21_CUOAGX is a multi-camera solution with the ability to connect up to 8 cameras - making it suitable for pretty much any application that requires a multi-camera setup. This GMSL2 camera is designed to transfer Full HD data in the uncompressed UYVY format at 30 fps while the VGA resolution can offer a frame rate of 60 fps. Compatibility with NVIDIA AGX Xavier dev kit and NVIDIA AGX ORIN dev kit also makes this camera an ideal solution for some of the most modern embedded vision applications. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount IP67 compliant lens focused and glued at our factory Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 2048(H) X 1280(V) Array Size: 2048(H) X 1280(V) Responsivity: 30.4 Ke-/lux-sec SNR: 43.1 dB Dynamic Range: Max up to 140 dB Holder: M12 (S-Mount) FOV: 113.83°(D), 98.22°(H), 50.34°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: 14.328W (6 cameras streaming condition) Size in mm (l x b): 42 x 42 mm Miscellaneous: Compliance: RoHS IP67 Certified Launched on:
Description
Overview STURDeCAM21_CUOAGX is one of the latest products in the series of IP67-rated cameras from e-con Systems that is compatible with NVIDIA AGX Xavier dev kit and NVIDIA AGX ORIN dev kit. It is a GMSL2 HDR camera that comes with the LFM (Led Flicker Mitigation) feature. Based on the AR0233AT sensor from onsemi, this Full HD camera also comes with a high-performance Image Signal Processor (ISP) which means that it is highly optimized for the best possible image output. The camera uses the GMSL2 interface to connect to the host and offers a maximum length of 15 meters with a shielded coaxial cable and FAKRA connector. In addition, STURDeCAM21_CUOAGX is a multi-camera solution with the ability to connect up to 8 cameras - making it suitable for pretty much any application that requires a multi-camera setup. This GMSL2 camera is designed to transfer Full HD data in the uncompressed UYVY format at 30 fps while the VGA resolution can offer a frame rate of 60 fps. Compatibility with NVIDIA AGX Xavier dev kit and NVIDIA AGX ORIN dev kit also makes this camera an ideal solution for some of the most modern embedded vision applications. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount IP67 compliant lens focused and glued at our factory Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 2048(H) X 1280(V) Array Size: 2048(H) X 1280(V) Responsivity: 30.4 Ke-/lux-sec SNR: 43.1 dB Dynamic Range: Max up to 140 dB Holder: M12 (S-Mount) FOV: 113.83°(D), 98.22°(H), 50.34°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: 14.328W (6 cameras streaming condition) Size in mm (l x b): 42 x 42 mm Miscellaneous: Compliance: RoHS IP67 Certified Launched on:

Suppliers

Company
Product
Description
Supplier Links
IP67 Full HD GMSL2 HDR Camera for Jetson AGX Orin™ / AGX Xavier™ (up to 8 cameras) - STURDeCAM21_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
IP67 Full HD GMSL2 HDR Camera for Jetson AGX Orin™ / AGX Xavier™ (up to 8 cameras)
STURDeCAM21_CUOAGX
IP67 Full HD GMSL2 HDR Camera for Jetson AGX Orin™ / AGX Xavier™ (up to 8 cameras) STURDeCAM21_CUOAGX
Overview STURDeCAM21_CUOAGX is one of the latest products in the series of IP67-rated cameras from e-con Systems that is compatible with NVIDIA AGX Xavier dev kit and NVIDIA AGX ORIN dev kit. It is a GMSL2 HDR camera that comes with the LFM (Led Flicker Mitigation) feature. Based on the AR0233AT sensor from onsemi, this Full HD camera also comes with a high-performance Image Signal Processor (ISP) which means that it is highly optimized for the best possible image output. The camera uses the GMSL2 interface to connect to the host and offers a maximum length of 15 meters with a shielded coaxial cable and FAKRA connector. In addition, STURDeCAM21_CUOAGX is a multi-camera solution with the ability to connect up to 8 cameras - making it suitable for pretty much any application that requires a multi-camera setup. This GMSL2 camera is designed to transfer Full HD data in the uncompressed UYVY format at 30 fps while the VGA resolution can offer a frame rate of 60 fps. Compatibility with NVIDIA AGX Xavier dev kit and NVIDIA AGX ORIN dev kit also makes this camera an ideal solution for some of the most modern embedded vision applications. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount IP67 compliant lens focused and glued at our factory Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 2048(H) X 1280(V) Array Size: 2048(H) X 1280(V) Responsivity: 30.4 Ke-/lux-sec SNR: 43.1 dB Dynamic Range: Max up to 140 dB Holder: M12 (S-Mount) FOV: 113.83°(D), 98.22°(H), 50.34°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: 14.328W (6 cameras streaming condition) Size in mm (l x b): 42 x 42 mm Miscellaneous: Compliance: RoHS IP67 Certified Launched on:

Overview


STURDeCAM21_CUOAGX is one of the latest products in the series of IP67-rated cameras from e-con Systems that is compatible with NVIDIA AGX Xavier dev kit and NVIDIA AGX ORIN dev kit. It is a GMSL2 HDR camera that comes with the LFM (Led Flicker Mitigation) feature. Based on the AR0233AT sensor from onsemi, this Full HD camera also comes with a high-performance Image Signal Processor (ISP) which means that it is highly optimized for the best possible image output.

The camera uses the GMSL2 interface to connect to the host and offers a maximum length of 15 meters with a shielded coaxial cable and FAKRA connector. In addition, STURDeCAM21_CUOAGX is a multi-camera solution with the ability to connect up to 8 cameras - making it suitable for pretty much any application that requires a multi-camera setup.

This GMSL2 camera is designed to transfer Full HD data in the uncompressed UYVY format at 30 fps while the VGA resolution can offer a frame rate of 60 fps. Compatibility with NVIDIA AGX Xavier dev kit and NVIDIA AGX ORIN dev kit also makes this camera an ideal solution for some of the most modern embedded vision applications.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps
      • Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY format
    • High-speed MIPI CSI-2 interface to connect with the CPU
    • S-mount IP67 compliant lens focused and glued at our factory
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: AR0233AT from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.5"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 2048(H) X 1280(V)
    • Array Size: 2048(H) X 1280(V)
    • Responsivity: 30.4 Ke-/lux-sec
    • SNR: 43.1 dB
    • Dynamic Range: Max up to 140 dB
    • Holder: M12 (S-Mount)
    • FOV: 113.83°(D), 98.22°(H), 50.34°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -40°C to 85°C
    • Typical power consumption: 14.328W (6 cameras streaming condition)
    • Size in mm (l x b): 42 x 42 mm
  • Miscellaneous:
    • Compliance: RoHS
    • IP67 Certified
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number STURDeCAM21_CUOAGX
Product Name IP67 Full HD GMSL2 HDR Camera for Jetson AGX Orin™ / AGX Xavier™ (up to 8 cameras)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution Full HD
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 2710114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2048 lines
View Details
Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details