e-con Systems™ Inc 4K Monochrome Camera for Raspberry Pi e-CAM131_CURB

Description
e-CAM131_CURB is a high performance 13 MP monochrome camera solution for Raspberry Pi 4. The e-CAM131_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi 4 development kit. This Raspberry Pi high resolution camera is based on the 1/3.2" AR1335M CMOS image sensor from onsemi®. Its interchangeable M12 (S-mount) lens allows customers to choose a lens of their choice according to the application needs. Also, the uncompressed 4K streaming capabilities minimize the computation load on the platform making it suitable for building video analytics devices. With the capability to stream 4K at 26fps, Full HD at 60fps, and HD@120fps. e-CAM131_CURB - in combination with Raspberry Pi - is the perfect fit for applications that require high resolution imaging. Key Features of Raspberry Pi 4 Camera: Houses e-CAM1325_CUMI1335M_ MOD - 13MP Monochrome camera module with S-Mount holde Plugs directly into Raspberry Pi 4 kit High-speed 2-lane MIPI CSI-2 interface Output Format - Y8/Y16 Frame Rate : Streams 4K @ 26fps, Full HD @ 60fps & HD@120fps Refer Datasheet for complete frame rate details. Operating Voltage: 3.3V +/- 5%, current - 120mA Operating Temperature Range: -30°C to +85°C Power Consumption: 0.336W Board Size (L x W) - 30 mm x 30 mm FPC Cable Length: 15 cm Light weight, versatile, and portable design RoHS compliant Launched on: Sensor Features: Sensor:AR1335M sensor from onsemi® Focus Type:Fixed focus / Auto focus* Resolution:13MP Output Format:RAW 8-bit/10-bit Optical Format:1/3.2" Pixel size:1.1μm x 1.1μm pixel with BSI technology Sensor Active Area:4208 (H) x 3120 (V) Array Size:4224x3136 Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Shutter type:Electronic Rolling Shutter Holder:S-Mount DFOV: 66.8° (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents for Raspberry Pi 4 Camera: Hardware: e-CAM131_CURB - 13.0 MP MIPI Camera board (contains the e-CAM1325_CUMI1335M_ MOD camera module, adaptor board and a FPC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code prebuild yocto and Raspbian images for out of the box Evalution
Description
e-CAM131_CURB is a high performance 13 MP monochrome camera solution for Raspberry Pi 4. The e-CAM131_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi 4 development kit. This Raspberry Pi high resolution camera is based on the 1/3.2" AR1335M CMOS image sensor from onsemi®. Its interchangeable M12 (S-mount) lens allows customers to choose a lens of their choice according to the application needs. Also, the uncompressed 4K streaming capabilities minimize the computation load on the platform making it suitable for building video analytics devices. With the capability to stream 4K at 26fps, Full HD at 60fps, and HD@120fps. e-CAM131_CURB - in combination with Raspberry Pi - is the perfect fit for applications that require high resolution imaging. Key Features of Raspberry Pi 4 Camera: Houses e-CAM1325_CUMI1335M_ MOD - 13MP Monochrome camera module with S-Mount holde Plugs directly into Raspberry Pi 4 kit High-speed 2-lane MIPI CSI-2 interface Output Format - Y8/Y16 Frame Rate : Streams 4K @ 26fps, Full HD @ 60fps & HD@120fps Refer Datasheet for complete frame rate details. Operating Voltage: 3.3V +/- 5%, current - 120mA Operating Temperature Range: -30°C to +85°C Power Consumption: 0.336W Board Size (L x W) - 30 mm x 30 mm FPC Cable Length: 15 cm Light weight, versatile, and portable design RoHS compliant Launched on: Sensor Features: Sensor:AR1335M sensor from onsemi® Focus Type:Fixed focus / Auto focus* Resolution:13MP Output Format:RAW 8-bit/10-bit Optical Format:1/3.2" Pixel size:1.1μm x 1.1μm pixel with BSI technology Sensor Active Area:4208 (H) x 3120 (V) Array Size:4224x3136 Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Shutter type:Electronic Rolling Shutter Holder:S-Mount DFOV: 66.8° (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents for Raspberry Pi 4 Camera: Hardware: e-CAM131_CURB - 13.0 MP MIPI Camera board (contains the e-CAM1325_CUMI1335M_ MOD camera module, adaptor board and a FPC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code prebuild yocto and Raspbian images for out of the box Evalution

Suppliers

Company
Product
Description
Supplier Links
4K Monochrome Camera for Raspberry Pi - e-CAM131_CURB - e-con Systems™ Inc
San Jose, CA, United States
4K Monochrome Camera for Raspberry Pi
e-CAM131_CURB
4K Monochrome Camera for Raspberry Pi e-CAM131_CURB
e-CAM131_CURB is a high performance 13 MP monochrome camera solution for Raspberry Pi 4. The e-CAM131_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi 4 development kit. This Raspberry Pi high resolution camera is based on the 1/3.2" AR1335M CMOS image sensor from onsemi®. Its interchangeable M12 (S-mount) lens allows customers to choose a lens of their choice according to the application needs. Also, the uncompressed 4K streaming capabilities minimize the computation load on the platform making it suitable for building video analytics devices. With the capability to stream 4K at 26fps, Full HD at 60fps, and HD@120fps. e-CAM131_CURB - in combination with Raspberry Pi - is the perfect fit for applications that require high resolution imaging. Key Features of Raspberry Pi 4 Camera: Houses e-CAM1325_CUMI1335M_ MOD - 13MP Monochrome camera module with S-Mount holde Plugs directly into Raspberry Pi 4 kit High-speed 2-lane MIPI CSI-2 interface Output Format - Y8/Y16 Frame Rate : Streams 4K @ 26fps, Full HD @ 60fps & HD@120fps Refer Datasheet for complete frame rate details. Operating Voltage: 3.3V +/- 5%, current - 120mA Operating Temperature Range: -30°C to +85°C Power Consumption: 0.336W Board Size (L x W) - 30 mm x 30 mm FPC Cable Length: 15 cm Light weight, versatile, and portable design RoHS compliant Launched on: Sensor Features: Sensor:AR1335M sensor from onsemi® Focus Type:Fixed focus / Auto focus* Resolution:13MP Output Format:RAW 8-bit/10-bit Optical Format:1/3.2" Pixel size:1.1μm x 1.1μm pixel with BSI technology Sensor Active Area:4208 (H) x 3120 (V) Array Size:4224x3136 Responsivity:4700 e-/lux-sec SNR:37 dB Dynamic Range:69 dB Shutter type:Electronic Rolling Shutter Holder:S-Mount DFOV: 66.8° (with the lens provided by e-con) * - Liquid lens option is available for this product and can be provided on request Kit Contents for Raspberry Pi 4 Camera: Hardware: e-CAM131_CURB - 13.0 MP MIPI Camera board (contains the e-CAM1325_CUMI1335M_ MOD camera module, adaptor board and a FPC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code prebuild yocto and Raspbian images for out of the box Evalution

e-CAM131_CURB is a high performance 13 MP monochrome camera solution for Raspberry Pi 4. The e-CAM131_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi 4 development kit. This Raspberry Pi high resolution camera is based on the 1/3.2" AR1335M CMOS image sensor from onsemi®.

Its interchangeable M12 (S-mount) lens allows customers to choose a lens of their choice according to the application needs. Also, the uncompressed 4K streaming capabilities minimize the computation load on the platform making it suitable for building video analytics devices.

With the capability to stream 4K at 26fps, Full HD at 60fps, and HD@120fps. e-CAM131_CURB - in combination with Raspberry Pi - is the perfect fit for applications that require high resolution imaging.

Key Features of Raspberry Pi 4 Camera:

  • Houses e-CAM1325_CUMI1335M_MOD - 13MP Monochrome camera module with S-Mount holde
  • Plugs directly into Raspberry Pi 4 kit
  • High-speed 2-lane MIPI CSI-2 interface
  • Output Format - Y8/Y16
  • Frame Rate : Streams 4K @ 26fps, Full HD @ 60fps & HD@120fps
    Refer Datasheet for complete frame rate details.
  • Operating Voltage: 3.3V +/- 5%, current - 120mA
  • Operating Temperature Range: -30°C to +85°C
  • Power Consumption: 0.336W
  • Board Size (L x W) - 30 mm x 30 mm
  • FPC Cable Length: 15 cm
  • Light weight, versatile, and portable design
  • RoHS compliant
  • Launched on:

Sensor Features:

Sensor:AR1335M sensor from onsemi®

Focus Type:Fixed focus / Auto focus*

Resolution:13MP

Output Format:RAW 8-bit/10-bit

Optical Format:1/3.2"

Pixel size:1.1μm x 1.1μm pixel with BSI technology

Sensor Active Area:4208 (H) x 3120 (V)

Array Size:4224x3136

Responsivity:4700 e-/lux-sec

SNR:37 dB

Dynamic Range:69 dB

Shutter type:Electronic Rolling Shutter

Holder:S-Mount

DFOV: 66.8° (with the lens provided by e-con)

* - Liquid lens option is available for this product and can be provided on request


Kit Contents for Raspberry Pi 4 Camera:

  • Hardware:
    • e-CAM131_CURB - 13.0 MP MIPI Camera board (contains the e-CAM1325_CUMI1335M_MOD camera module, adaptor board and a FPC cable)
  • Software:
    • Linux:
      • Prebuilt images for out of the box evaluation
      • V4L2 - Linux driver source code
      • prebuild yocto and Raspbian images for out of the box Evalution
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM131_CURB
Product Name 4K Monochrome Camera for Raspberry Pi
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW 8-bit/10-bit
Resolution 13MP
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 271607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details