e-con Systems™ Inc 1/2.5" 5.0 MP Low Noise USB Camera (Color) See3CAM_CU55

Description
Tags: 5MP Cameras | Enclosure Cameras Overview See3CAM_CU55 is a 5MP USB 3.1 Gen 1 UVC Color Camera with S-mount (also known as M12 board lens) lens holder. It is a two-board solution containing camera sensor board based on 1/2.5" AR0521 image sensor from onsemi® and USB 3.1 Gen 1 Interface board. The powerful on-board Image Signal Processor (ISP) brings out the best image quality of this 2.2 micron pixel 5MP AR0521 CMOS image sensor making it ideal for next generation of high resolution surveillance, biomedical instruments and biometric authentication applications. The See3CAM_CU55 is a UVC-compliant USB 3.1 Gen 1 SuperSpeed Camera that is also backward compatible with USB 2.0 host ports and does not require any special camera drivers to be installed on the host PC. When connected to USB 2.0 host ports, the See3CAM_CU55 camera supports all the resolutions and at lower frame rates. Refer Datasheet -for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD at 60 fps & 5MP at 60 fps Refer Datasheet -for complete frame rate details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS - Windows 10/8.1, Linux, Android * and MAC ** 10 pin GPIO Header (only for without Enclosure) External Hardware Trigger Input (only for without Enclosure) Lightweight, versatile, and portable two-board solution Unique ID for each camera Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0521 from onsemi® Focus Type: Fixed focus Sensor Resolution: 5MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/2.5" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 2.2μm x 2.2μm Sensor Active Area: 2592x1944 pixels Array Size: 2592H x 1944V Responsivity: 18.8 ke-/luxsec SNR: 40 dB Dynamic Range: 74.3 dB Holder: M12 (S-Mount) FOV: 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: Without Enclosure: -30°C to 70°C Power Requirements: Max: 2.18W Min: 0.95W Size in mm (l x b x h): Without Enclosure : Without Lens: 30 x 30 x 30.2 mm With Enclosure: Without Lens: 35.3 x 35.3 x 29 mm Board Weight: Without Enclosure: Without Lens: 13 Grams With Lens: 19 Grams With Enclosure: Without Lens: 56 Grams With Lens: 62 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact  camerasolutions@e-c onsystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode. Note: Liquid lens option is available for this product and can be provided on request.
Description
Tags: 5MP Cameras | Enclosure Cameras Overview See3CAM_CU55 is a 5MP USB 3.1 Gen 1 UVC Color Camera with S-mount (also known as M12 board lens) lens holder. It is a two-board solution containing camera sensor board based on 1/2.5" AR0521 image sensor from onsemi® and USB 3.1 Gen 1 Interface board. The powerful on-board Image Signal Processor (ISP) brings out the best image quality of this 2.2 micron pixel 5MP AR0521 CMOS image sensor making it ideal for next generation of high resolution surveillance, biomedical instruments and biometric authentication applications. The See3CAM_CU55 is a UVC-compliant USB 3.1 Gen 1 SuperSpeed Camera that is also backward compatible with USB 2.0 host ports and does not require any special camera drivers to be installed on the host PC. When connected to USB 2.0 host ports, the See3CAM_CU55 camera supports all the resolutions and at lower frame rates. Refer Datasheet -for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD at 60 fps & 5MP at 60 fps Refer Datasheet -for complete frame rate details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS - Windows 10/8.1, Linux, Android * and MAC ** 10 pin GPIO Header (only for without Enclosure) External Hardware Trigger Input (only for without Enclosure) Lightweight, versatile, and portable two-board solution Unique ID for each camera Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0521 from onsemi® Focus Type: Fixed focus Sensor Resolution: 5MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/2.5" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 2.2μm x 2.2μm Sensor Active Area: 2592x1944 pixels Array Size: 2592H x 1944V Responsivity: 18.8 ke-/luxsec SNR: 40 dB Dynamic Range: 74.3 dB Holder: M12 (S-Mount) FOV: 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: Without Enclosure: -30°C to 70°C Power Requirements: Max: 2.18W Min: 0.95W Size in mm (l x b x h): Without Enclosure : Without Lens: 30 x 30 x 30.2 mm With Enclosure: Without Lens: 35.3 x 35.3 x 29 mm Board Weight: Without Enclosure: Without Lens: 13 Grams With Lens: 19 Grams With Enclosure: Without Lens: 56 Grams With Lens: 62 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact  camerasolutions@e-c onsystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode. Note: Liquid lens option is available for this product and can be provided on request.

Suppliers

Company
Product
Description
Supplier Links
1/2.5
San Jose, CA, United States
1/2.5" 5.0 MP Low Noise USB Camera (Color)
See3CAM_CU55
1/2.5" 5.0 MP Low Noise USB Camera (Color) See3CAM_CU55
Tags: 5MP Cameras | Enclosure Cameras Overview See3CAM_CU55 is a 5MP USB 3.1 Gen 1 UVC Color Camera with S-mount (also known as M12 board lens) lens holder. It is a two-board solution containing camera sensor board based on 1/2.5" AR0521 image sensor from onsemi® and USB 3.1 Gen 1 Interface board. The powerful on-board Image Signal Processor (ISP) brings out the best image quality of this 2.2 micron pixel 5MP AR0521 CMOS image sensor making it ideal for next generation of high resolution surveillance, biomedical instruments and biometric authentication applications. The See3CAM_CU55 is a UVC-compliant USB 3.1 Gen 1 SuperSpeed Camera that is also backward compatible with USB 2.0 host ports and does not require any special camera drivers to be installed on the host PC. When connected to USB 2.0 host ports, the See3CAM_CU55 camera supports all the resolutions and at lower frame rates. Refer Datasheet -for complete frame rate details. Specifications Key features: Frame Rate: Streams Full HD at 60 fps & 5MP at 60 fps Refer Datasheet -for complete frame rate details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS - Windows 10/8.1, Linux, Android * and MAC ** 10 pin GPIO Header (only for without Enclosure) External Hardware Trigger Input (only for without Enclosure) Lightweight, versatile, and portable two-board solution Unique ID for each camera Interface: Interface: USB 3.1 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0521 from onsemi® Focus Type: Fixed focus Sensor Resolution: 5MP Chroma: Color Shutter Type: Electronic Rolling Shutter with global reset mode # Optical Format: 1/2.5" Output Format: Uncompressed UYVY and Compressed MJPEG Pixel Size: 2.2μm x 2.2μm Sensor Active Area: 2592x1944 pixels Array Size: 2592H x 1944V Responsivity: 18.8 ke-/luxsec SNR: 40 dB Dynamic Range: 74.3 dB Holder: M12 (S-Mount) FOV: 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: Without Enclosure: -30°C to 70°C Power Requirements: Max: 2.18W Min: 0.95W Size in mm (l x b x h): Without Enclosure : Without Lens: 30 x 30 x 30.2 mm With Enclosure: Without Lens: 35.3 x 35.3 x 29 mm Board Weight: Without Enclosure: Without Lens: 13 Grams With Lens: 19 Grams With Enclosure: Without Lens: 56 Grams With Lens: 62 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact  camerasolutions@e-c onsystems.com # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode. Note: Liquid lens option is available for this product and can be provided on request.

Tags: 5MP Cameras | Enclosure Cameras


Overview


See3CAM_CU55 is a 5MP USB 3.1 Gen 1 UVC Color Camera with S-mount (also known as M12 board lens) lens holder. It is a two-board solution containing camera sensor board based on 1/2.5" AR0521 image sensor from onsemi® and USB 3.1 Gen 1 Interface board. The powerful on-board Image Signal Processor (ISP) brings out the best image quality of this 2.2 micron pixel 5MP AR0521 CMOS image sensor making it ideal for next generation of high resolution surveillance, biomedical instruments and biometric authentication applications.

The See3CAM_CU55 is a UVC-compliant USB 3.1 Gen 1 SuperSpeed Camera that is also backward compatible with USB 2.0 host ports and does not require any special camera drivers to be installed on the host PC. When connected to USB 2.0 host ports, the See3CAM_CU55 camera supports all the resolutions and at lower frame rates.

Refer Datasheet -for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Streams Full HD at 60 fps & 5MP at 60 fps
      Refer Datasheet -for complete frame rate details.
    • Output format: Uncompressed UYVY and Compressed MJPEG
    • Supported OS - Windows 10/8.1, Linux, Android * and MAC **
    • 10 pin GPIO Header (only for without Enclosure)
    • External Hardware Trigger Input (only for without Enclosure)
    • Lightweight, versatile, and portable two-board solution
    • Unique ID for each camera
  • Interface:
    • Interface: USB 3.1 Gen 1 device
    • Connector: Type-C reversible interface connector
    • UVC Compliant - no additional drivers required
    • Backward compatible with USB 2.0 hosts
  • Module features:
    • Sensor: AR0521 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 5MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter with global reset mode #
    • Optical Format: 1/2.5"
    • Output Format: Uncompressed UYVY and Compressed MJPEG
    • Pixel Size: 2.2μm x 2.2μm
    • Sensor Active Area: 2592x1944 pixels
    • Array Size: 2592H x 1944V
    • Responsivity: 18.8 ke-/luxsec
    • SNR: 40 dB
    • Dynamic Range: 74.3 dB
    • Holder: M12 (S-Mount)
    • FOV: 140.5°(D), 110°(H), 82°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 5 V +/- 5%
    • Operating Temperature Range:
      • Without Enclosure: -30°C to 70°C
    • Power Requirements:
      • Max: 2.18W
      • Min: 0.95W
    • Size in mm (l x b x h):
      • Without Enclosure :
        • Without Lens: 30 x 30 x 30.2 mm
      • With Enclosure:
        • Without Lens: 35.3 x 35.3 x 29 mm
    • Board Weight:
      • Without Enclosure:
        • Without Lens: 13 Grams
        • With Lens: 19 Grams
      • With Enclosure:
        • Without Lens: 56 Grams
        • With Lens: 62 Grams
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • ** - For MAC OS support, please contact  camerasolutions@e-consystems.com
  • # - Rolling shutter is supported in the default firmware. Customized firmware/hardware is required to use a rolling shutter with Global reset mode.
  • Note: Liquid lens option is available for this product and can be provided on request.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number See3CAM_CU55
Product Name 1/2.5" 5.0 MP Low Noise USB Camera (Color)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Security / Law Enforcement
Format / Output Uncompressed UYVY and Compressed MJPEG
Unlock Full Specs
to access all available technical data

Similar Products

Digital Cameras - 564110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details