e-con Systems™ Inc 2MP OV2311 Global Shutter Monochrome camera for Raspberry Pi 4 e-CAM21_CURB

Description
Houses Full HD Camera Module with S-mount lens holder High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to Raspberry Pi 4 kit Frame Rate: Streams HD @ 90 fps & 2M @ 60 fps Refer Datasheet for complete frame rate details. Output Format: RAW8/10 Operating Temperature Range: -30° to 85° C Operating power: 0.21W Sample application for image capture & Preview Asynchronous and synchronous mode Hardware Trigger Input Yocto build support (dunfell) Gstreamer-1.0 support for video streaming Lightweight, versatile, and portable two-board solution Adaptor board size in mm (l x b): 30 x 30 (Height depends on the lens) FFC Cable Length: 15 cm RoHS compliant Launched on: Sensor:OV2311 from OmniVision Sensor Resolution:2MP Optical Format:1/3.2" Focus Type:Fixed focus Chroma Type:Monochrome Shutter type:Global Shutter Output Format:RAW8/10 Pixel size:3μm x 3μm pixel Sensor Active Area:1600 (H) x 1300 (V) Array Size:1616H x 1316V FOV: 71.6°(D), 58.6°(H), 48.77°(V) (with the lens provided by e-con) Kit Contents for Raspberry Pi 4 Camera: Hardware: e-CAM21_CURB_H01R1 - HD MIPI Camera board (contains the e-CAM21_CUMI2311_MOD _H01 camera module, adaptor board and a FFC cable) Software: Linux: prebuild yocto and Raspbian images for out of the box Evalution V4L2 - Linux driver source code
Description
Houses Full HD Camera Module with S-mount lens holder High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to Raspberry Pi 4 kit Frame Rate: Streams HD @ 90 fps & 2M @ 60 fps Refer Datasheet for complete frame rate details. Output Format: RAW8/10 Operating Temperature Range: -30° to 85° C Operating power: 0.21W Sample application for image capture & Preview Asynchronous and synchronous mode Hardware Trigger Input Yocto build support (dunfell) Gstreamer-1.0 support for video streaming Lightweight, versatile, and portable two-board solution Adaptor board size in mm (l x b): 30 x 30 (Height depends on the lens) FFC Cable Length: 15 cm RoHS compliant Launched on: Sensor:OV2311 from OmniVision Sensor Resolution:2MP Optical Format:1/3.2" Focus Type:Fixed focus Chroma Type:Monochrome Shutter type:Global Shutter Output Format:RAW8/10 Pixel size:3μm x 3μm pixel Sensor Active Area:1600 (H) x 1300 (V) Array Size:1616H x 1316V FOV: 71.6°(D), 58.6°(H), 48.77°(V) (with the lens provided by e-con) Kit Contents for Raspberry Pi 4 Camera: Hardware: e-CAM21_CURB_H01R1 - HD MIPI Camera board (contains the e-CAM21_CUMI2311_MOD _H01 camera module, adaptor board and a FFC cable) Software: Linux: prebuild yocto and Raspbian images for out of the box Evalution V4L2 - Linux driver source code

Suppliers

Company
Product
Description
Supplier Links
2MP OV2311 Global Shutter Monochrome camera for Raspberry Pi 4 - e-CAM21_CURB - e-con Systems™ Inc
San Jose, CA, United States
2MP OV2311 Global Shutter Monochrome camera for Raspberry Pi 4
e-CAM21_CURB
2MP OV2311 Global Shutter Monochrome camera for Raspberry Pi 4 e-CAM21_CURB
Houses Full HD Camera Module with S-mount lens holder High-speed MIPI CSI-2 interface to connect with the CPU Plugs in to Raspberry Pi 4 kit Frame Rate: Streams HD @ 90 fps & 2M @ 60 fps Refer Datasheet for complete frame rate details. Output Format: RAW8/10 Operating Temperature Range: -30° to 85° C Operating power: 0.21W Sample application for image capture & Preview Asynchronous and synchronous mode Hardware Trigger Input Yocto build support (dunfell) Gstreamer-1.0 support for video streaming Lightweight, versatile, and portable two-board solution Adaptor board size in mm (l x b): 30 x 30 (Height depends on the lens) FFC Cable Length: 15 cm RoHS compliant Launched on: Sensor:OV2311 from OmniVision Sensor Resolution:2MP Optical Format:1/3.2" Focus Type:Fixed focus Chroma Type:Monochrome Shutter type:Global Shutter Output Format:RAW8/10 Pixel size:3μm x 3μm pixel Sensor Active Area:1600 (H) x 1300 (V) Array Size:1616H x 1316V FOV: 71.6°(D), 58.6°(H), 48.77°(V) (with the lens provided by e-con) Kit Contents for Raspberry Pi 4 Camera: Hardware: e-CAM21_CURB_H01R1 - HD MIPI Camera board (contains the e-CAM21_CUMI2311_MOD _H01 camera module, adaptor board and a FFC cable) Software: Linux: prebuild yocto and Raspbian images for out of the box Evalution V4L2 - Linux driver source code
  • Houses Full HD Camera Module with S-mount lens holder
  • High-speed MIPI CSI-2 interface to connect with the CPU
  • Plugs in to Raspberry Pi 4 kit
  • Frame Rate: Streams HD @ 90 fps & 2M @ 60 fps
    Refer Datasheet for complete frame rate details.
  • Output Format: RAW8/10
  • Operating Temperature Range: -30° to 85° C
  • Operating power: 0.21W
  • Sample application for image capture & Preview
  • Asynchronous and synchronous mode
  • Hardware Trigger Input
  • Yocto build support (dunfell)
  • Gstreamer-1.0 support for video streaming
  • Lightweight, versatile, and portable two-board solution
  • Adaptor board size in mm (l x b): 30 x 30 (Height depends on the lens)
  • FFC Cable Length: 15 cm
  • RoHS compliant
  • Launched on:

Sensor:OV2311 from OmniVision

Sensor Resolution:2MP

Optical Format:1/3.2"

Focus Type:Fixed focus

Chroma Type:Monochrome

Shutter type:Global Shutter

Output Format:RAW8/10

Pixel size:3μm x 3μm pixel

Sensor Active Area:1600 (H) x 1300 (V)

Array Size:1616H x 1316V

FOV: 71.6°(D), 58.6°(H), 48.77°(V) (with the lens provided by e-con)


Kit Contents for Raspberry Pi 4 Camera:

  • Hardware:
    • e-CAM21_CURB_H01R1 - HD MIPI Camera board (contains the e-CAM21_CUMI2311_MOD_H01 camera module, adaptor board and a FFC cable)
  • Software:
    • Linux:
      • prebuild yocto and Raspbian images for out of the box Evalution
      • V4L2 - Linux driver source code
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM21_CURB
Product Name 2MP OV2311 Global Shutter Monochrome camera for Raspberry Pi 4
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW8/10
Resolution 2MP
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
Inspection Cameras - 9131579 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details