e-con Systems™ Inc 2MP Sony STARVIS® IMX290 ultra-lowlight Camera Module e-CAM27_CUMI290_MOD

Description
Key Features 2MP Colour camera with 4-lane MIPI CSI-2 interface 1/2.8" Optical Form-factor S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements RAW 10/12 bit data per pixel Maximum Image Transfer Rate Resolutions - UYVY VGA (640 x 480) - 30 fps & 60 fps HD (1280 x 720) - 30 fps & 60 fps Full HD (1920 x 1080) - 30 fps & 60 fps Temperature Range Functional Temperature Range: -30°C to 85°C Small form-factor 30mm x 30mm size. Height depends on the Lens Compliance FCC RoHS Launched on: Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:2.0 MP Pixel size:2.9 µm x 2.9 µm Sensor Active Area:1945H x 1097V G sensitivity:1300mV for HCG mode and 650mV for LCG mode Output Format:RAW 10/12 bit Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP DFOV :132°(with the lens provided by e-con)
Description
Key Features 2MP Colour camera with 4-lane MIPI CSI-2 interface 1/2.8" Optical Form-factor S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements RAW 10/12 bit data per pixel Maximum Image Transfer Rate Resolutions - UYVY VGA (640 x 480) - 30 fps & 60 fps HD (1280 x 720) - 30 fps & 60 fps Full HD (1920 x 1080) - 30 fps & 60 fps Temperature Range Functional Temperature Range: -30°C to 85°C Small form-factor 30mm x 30mm size. Height depends on the Lens Compliance FCC RoHS Launched on: Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:2.0 MP Pixel size:2.9 µm x 2.9 µm Sensor Active Area:1945H x 1097V G sensitivity:1300mV for HCG mode and 650mV for LCG mode Output Format:RAW 10/12 bit Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP DFOV :132°(with the lens provided by e-con)

Suppliers

Company
Product
Description
Supplier Links
2MP Sony STARVIS® IMX290 ultra-lowlight Camera Module - e-CAM27_CUMI290_MOD - e-con Systems™ Inc
San Jose, CA, United States
2MP Sony STARVIS® IMX290 ultra-lowlight Camera Module
e-CAM27_CUMI290_MOD
2MP Sony STARVIS® IMX290 ultra-lowlight Camera Module e-CAM27_CUMI290_MOD
Key Features 2MP Colour camera with 4-lane MIPI CSI-2 interface 1/2.8" Optical Form-factor S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements RAW 10/12 bit data per pixel Maximum Image Transfer Rate Resolutions - UYVY VGA (640 x 480) - 30 fps & 60 fps HD (1280 x 720) - 30 fps & 60 fps Full HD (1920 x 1080) - 30 fps & 60 fps Temperature Range Functional Temperature Range: -30°C to 85°C Small form-factor 30mm x 30mm size. Height depends on the Lens Compliance FCC RoHS Launched on: Sensor:1/2.8" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:2.0 MP Pixel size:2.9 µm x 2.9 µm Sensor Active Area:1945H x 1097V G sensitivity:1300mV for HCG mode and 650mV for LCG mode Output Format:RAW 10/12 bit Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP DFOV :132°(with the lens provided by e-con)

Key Features

  • 2MP Colour camera with 4-lane MIPI CSI-2 interface
  • 1/2.8" Optical Form-factor
  • S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements
  • RAW 10/12 bit data per pixel
  • Maximum Image Transfer Rate
  • Resolutions - UYVY
    VGA (640 x 480) - 30 fps & 60 fps
    HD (1280 x 720) - 30 fps & 60 fps
    Full HD (1920 x 1080) - 30 fps & 60 fps
  • Temperature Range
    • Functional Temperature Range: -30°C to 85°C
  • Small form-factor
  • 30mm x 30mm size. Height depends on the Lens
  • Compliance
    • FCC
    • RoHS
  • Launched on:

Sensor:1/2.8" Optical format CMOS Image sensor

Focus Type:Fixed focus

Resolution:2.0 MP

Pixel size:2.9 µm x 2.9 µm

Sensor Active Area:1945H x 1097V

G sensitivity:1300mV for HCG mode and 650mV for LCG mode

Output Format:RAW 10/12 bit

Shutter type:Electronic Rolling Shutter

Holder:S-Mount

ISP:External ISP

DFOV :132°(with the lens provided by e-con)

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM27_CUMI290_MOD
Product Name 2MP Sony STARVIS® IMX290 ultra-lowlight Camera Module
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW 10/12 bit
Resolution 2.0 MP
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Contact Image Sensor - AxCIS - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color (optional feature)
Imaging Technology CMOS Camera
View Details
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
CCTV Cameras - 633205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details