e-con Systems™ Inc 4K AR0830 RGB-IR USB 3.2 Gen 1 Camera See3CAM_CU83

Description
Overview See3CAM_CU83 is a 4K RGB-IR USB 3.2 Gen 1 superspeed camera with a reversible plug-and-play Type-C interface. It extracts images in both RGB and IR spectrums easily without having to endure color corruption or requiring a mechanical switch. This ensures high imaging performance in day and night conditions for seamless 24X7 image and video capture. This UVC-compliant RGB IR camera streams video data of 4K @15fps and Full HD @30fps. Also, this 4K camera can capture images at high frame rates without any motion blur and its IR sensitivity helps to produce excellent image quality even in the Near Infrared (NIR) regions. Refer Datasheet for complete frame rate details. Specifications Key features: Houses - 8MP AR0830 RGB-IR camera module Framerate: UYVY (RGB): Full HD at 60 fps & 8MP (4K) at 15 fps Y16 (RGB + IR): 5MP @12fps & 4K@7fps Refer Datasheet for complete frame rate details. Output format: RGB - UYVY & IR - UYVY Supported OS: Windows, Linux, Android * and MAC ** Unique ID for each camera Lightweight, versatile, and portable design Interface: Interface: USB 3.2 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0830 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color, NIR Shutter type: Electronic Rolling Shutter Optical Format: 1/2.9" Output Format: Uncompressed UYVY, Y16 Pixel size: 1.4 μm x 1.4 μm Back Side Illuminated (BSI) Sensor Active Area: 3840 (H) x 2160 (V) Array Size: 3840 (H) x 2160 (V) SNR: 39.9dB Dynamic Range: 73dB Holder: M12 (S-Mount) FOV: TBD Electrical & Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -30°C to +85°C Power requirements: TBD Size in mm (l x b) : 30 x 30 mm Miscellaneous: Compliance: RoHS * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com
Description
Overview See3CAM_CU83 is a 4K RGB-IR USB 3.2 Gen 1 superspeed camera with a reversible plug-and-play Type-C interface. It extracts images in both RGB and IR spectrums easily without having to endure color corruption or requiring a mechanical switch. This ensures high imaging performance in day and night conditions for seamless 24X7 image and video capture. This UVC-compliant RGB IR camera streams video data of 4K @15fps and Full HD @30fps. Also, this 4K camera can capture images at high frame rates without any motion blur and its IR sensitivity helps to produce excellent image quality even in the Near Infrared (NIR) regions. Refer Datasheet for complete frame rate details. Specifications Key features: Houses - 8MP AR0830 RGB-IR camera module Framerate: UYVY (RGB): Full HD at 60 fps & 8MP (4K) at 15 fps Y16 (RGB + IR): 5MP @12fps & 4K@7fps Refer Datasheet for complete frame rate details. Output format: RGB - UYVY & IR - UYVY Supported OS: Windows, Linux, Android * and MAC ** Unique ID for each camera Lightweight, versatile, and portable design Interface: Interface: USB 3.2 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0830 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color, NIR Shutter type: Electronic Rolling Shutter Optical Format: 1/2.9" Output Format: Uncompressed UYVY, Y16 Pixel size: 1.4 μm x 1.4 μm Back Side Illuminated (BSI) Sensor Active Area: 3840 (H) x 2160 (V) Array Size: 3840 (H) x 2160 (V) SNR: 39.9dB Dynamic Range: 73dB Holder: M12 (S-Mount) FOV: TBD Electrical & Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -30°C to +85°C Power requirements: TBD Size in mm (l x b) : 30 x 30 mm Miscellaneous: Compliance: RoHS * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com

Suppliers

Company
Product
Description
Supplier Links
4K AR0830 RGB-IR USB 3.2 Gen 1 Camera - See3CAM_CU83 - e-con Systems™ Inc
San Jose, CA, United States
4K AR0830 RGB-IR USB 3.2 Gen 1 Camera
See3CAM_CU83
4K AR0830 RGB-IR USB 3.2 Gen 1 Camera See3CAM_CU83
Overview See3CAM_CU83 is a 4K RGB-IR USB 3.2 Gen 1 superspeed camera with a reversible plug-and-play Type-C interface. It extracts images in both RGB and IR spectrums easily without having to endure color corruption or requiring a mechanical switch. This ensures high imaging performance in day and night conditions for seamless 24X7 image and video capture. This UVC-compliant RGB IR camera streams video data of 4K @15fps and Full HD @30fps. Also, this 4K camera can capture images at high frame rates without any motion blur and its IR sensitivity helps to produce excellent image quality even in the Near Infrared (NIR) regions. Refer Datasheet for complete frame rate details. Specifications Key features: Houses - 8MP AR0830 RGB-IR camera module Framerate: UYVY (RGB): Full HD at 60 fps & 8MP (4K) at 15 fps Y16 (RGB + IR): 5MP @12fps & 4K@7fps Refer Datasheet for complete frame rate details. Output format: RGB - UYVY & IR - UYVY Supported OS: Windows, Linux, Android * and MAC ** Unique ID for each camera Lightweight, versatile, and portable design Interface: Interface: USB 3.2 Gen 1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0830 from onsemi® Focus Type: Fixed focus Sensor Resolution: 8MP Chroma: Color, NIR Shutter type: Electronic Rolling Shutter Optical Format: 1/2.9" Output Format: Uncompressed UYVY, Y16 Pixel size: 1.4 μm x 1.4 μm Back Side Illuminated (BSI) Sensor Active Area: 3840 (H) x 2160 (V) Array Size: 3840 (H) x 2160 (V) SNR: 39.9dB Dynamic Range: 73dB Holder: M12 (S-Mount) FOV: TBD Electrical & Mechanical: Operating Voltage: 5 V +/- 5% Operating Temperature Range: -30°C to +85°C Power requirements: TBD Size in mm (l x b) : 30 x 30 mm Miscellaneous: Compliance: RoHS * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com

Overview


See3CAM_CU83 is a 4K RGB-IR USB 3.2 Gen 1 superspeed camera with a reversible plug-and-play Type-C interface. It extracts images in both RGB and IR spectrums easily without having to endure color corruption or requiring a mechanical switch. This ensures high imaging performance in day and night conditions for seamless 24X7 image and video capture.

This UVC-compliant RGB IR camera streams video data of 4K @15fps and Full HD @30fps. Also, this 4K camera can capture images at high frame rates without any motion blur and its IR sensitivity helps to produce excellent image quality even in the Near Infrared (NIR) regions.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Houses - 8MP AR0830 RGB-IR camera module
    • Framerate:
      • UYVY (RGB): Full HD at 60 fps & 8MP (4K) at 15 fps
      • Y16 (RGB + IR): 5MP @12fps & 4K@7fps
      Refer Datasheet for complete frame rate details.
    • Output format: RGB - UYVY & IR - UYVY
    • Supported OS: Windows, Linux, Android * and MAC **
    • Unique ID for each camera
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: USB 3.2 Gen 1 device
    • Connector: Type-C reversible interface connector
    • UVC Compliant - no additional drivers required
    • Backward compatible with USB 2.0 hosts
  • Module features:
    • Sensor: AR0830 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 8MP
    • Chroma: Color, NIR
    • Shutter type: Electronic Rolling Shutter
    • Optical Format: 1/2.9"
    • Output Format: Uncompressed UYVY, Y16
    • Pixel size: 1.4 μm x 1.4 μm Back Side Illuminated (BSI)
    • Sensor Active Area: 3840 (H) x 2160 (V)
    • Array Size: 3840 (H) x 2160 (V)
    • SNR: 39.9dB
    • Dynamic Range: 73dB
    • Holder: M12 (S-Mount)
    • FOV: TBD
  • Electrical & Mechanical:
    • Operating Voltage: 5 V +/- 5%
    • Operating Temperature Range: -30°C to +85°C
    • Power requirements: TBD
    • Size in mm (l x b) : 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • ** - For MAC OS support, please contact camerasolutions@e-consystems.com
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number See3CAM_CU83
Product Name 4K AR0830 RGB-IR USB 3.2 Gen 1 Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY, Y16
Resolution 8MP
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Inspection Camera - PCE-VE 200-S3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details