e-con Systems™ Inc 2MP Wide temperature Range Industrial grade HDR Camera e-CAM20_CU0230_MOD

Description
Key Features of AR0230 wide temperature range HDR Camera Module 2MP Colour camera with parallel interface 1/2.7" Optical format CMOS Image sensor 16 bits of UYVY data per pixel S-mount (M12) lens holder for flexibility to choose a lens as per application requirements LED Control signals and STROBE output signal for firing the illumination LED or mechanical shutter. Maximum Image Transfer Rate* Resolutions - UYVY (NVIDIA Jetson TX2/TX1) 640x480 - 60 fps 1280X720 - 45 fps 1920x1080 - 30 fps Operating Temperature Range : -40°C to 105°C (Industrial grade temperature range.) Power consumption: about 700mW while streaming 1080p @ 30fps Size : 30mm x 30mm (Height depends on the Lens) Board Weight: 6.5 Grams Compliance FCC RoHS Launched on: * - The maximum frame rate depends on the application processor ability to read the camera image, decode and display, in addition to the ambient light of the scene Sensor : 1/2.7" Optical format CMOS Image sensor Focus Type : Fixed focus Resolution : 2MP Sensor type : 16 bits of UYVY data per pixel Pixel size : 3.0μm x 3.0μm Sensor Active Area : 1928H x 1088V Responsivity : 4 V/lux-sec SNR : 41 dB Dynamic Range : Max upto 105 dB Output Format : Uncompressed UYVY format Shutter Type : Electronic Rolling Shutter ISP : On-board high performance ISP Array Size : 1928 x 1088 pixels FOV : 128°(D) [with the default lens provided by e-con]
Description
Key Features of AR0230 wide temperature range HDR Camera Module 2MP Colour camera with parallel interface 1/2.7" Optical format CMOS Image sensor 16 bits of UYVY data per pixel S-mount (M12) lens holder for flexibility to choose a lens as per application requirements LED Control signals and STROBE output signal for firing the illumination LED or mechanical shutter. Maximum Image Transfer Rate* Resolutions - UYVY (NVIDIA Jetson TX2/TX1) 640x480 - 60 fps 1280X720 - 45 fps 1920x1080 - 30 fps Operating Temperature Range : -40°C to 105°C (Industrial grade temperature range.) Power consumption: about 700mW while streaming 1080p @ 30fps Size : 30mm x 30mm (Height depends on the Lens) Board Weight: 6.5 Grams Compliance FCC RoHS Launched on: * - The maximum frame rate depends on the application processor ability to read the camera image, decode and display, in addition to the ambient light of the scene Sensor : 1/2.7" Optical format CMOS Image sensor Focus Type : Fixed focus Resolution : 2MP Sensor type : 16 bits of UYVY data per pixel Pixel size : 3.0μm x 3.0μm Sensor Active Area : 1928H x 1088V Responsivity : 4 V/lux-sec SNR : 41 dB Dynamic Range : Max upto 105 dB Output Format : Uncompressed UYVY format Shutter Type : Electronic Rolling Shutter ISP : On-board high performance ISP Array Size : 1928 x 1088 pixels FOV : 128°(D) [with the default lens provided by e-con]

Suppliers

Company
Product
Description
Supplier Links
2MP Wide temperature Range Industrial grade HDR Camera - e-CAM20_CU0230_MOD - e-con Systems™ Inc
San Jose, CA, United States
2MP Wide temperature Range Industrial grade HDR Camera
e-CAM20_CU0230_MOD
2MP Wide temperature Range Industrial grade HDR Camera e-CAM20_CU0230_MOD
Key Features of AR0230 wide temperature range HDR Camera Module 2MP Colour camera with parallel interface 1/2.7" Optical format CMOS Image sensor 16 bits of UYVY data per pixel S-mount (M12) lens holder for flexibility to choose a lens as per application requirements LED Control signals and STROBE output signal for firing the illumination LED or mechanical shutter. Maximum Image Transfer Rate* Resolutions - UYVY (NVIDIA Jetson TX2/TX1) 640x480 - 60 fps 1280X720 - 45 fps 1920x1080 - 30 fps Operating Temperature Range : -40°C to 105°C (Industrial grade temperature range.) Power consumption: about 700mW while streaming 1080p @ 30fps Size : 30mm x 30mm (Height depends on the Lens) Board Weight: 6.5 Grams Compliance FCC RoHS Launched on: * - The maximum frame rate depends on the application processor ability to read the camera image, decode and display, in addition to the ambient light of the scene Sensor : 1/2.7" Optical format CMOS Image sensor Focus Type : Fixed focus Resolution : 2MP Sensor type : 16 bits of UYVY data per pixel Pixel size : 3.0μm x 3.0μm Sensor Active Area : 1928H x 1088V Responsivity : 4 V/lux-sec SNR : 41 dB Dynamic Range : Max upto 105 dB Output Format : Uncompressed UYVY format Shutter Type : Electronic Rolling Shutter ISP : On-board high performance ISP Array Size : 1928 x 1088 pixels FOV : 128°(D) [with the default lens provided by e-con]

Key Features of AR0230 wide temperature range HDR Camera Module

  • 2MP Colour camera with parallel interface
  • 1/2.7" Optical format CMOS Image sensor
  • 16 bits of UYVY data per pixel
  • S-mount (M12) lens holder for flexibility to choose a lens as per application requirements
  • LED Control signals and STROBE output signal for firing the illumination LED or mechanical shutter.
  • Maximum Image Transfer Rate*
  • Resolutions - UYVY (NVIDIA Jetson TX2/TX1)
    640x480 - 60 fps
    1280X720 - 45 fps
    1920x1080 - 30 fps
  • Operating Temperature Range : -40°C to 105°C (Industrial grade temperature range.)
  • Power consumption: about 700mW while streaming 1080p @ 30fps
  • Size : 30mm x 30mm (Height depends on the Lens)
  • Board Weight: 6.5 Grams
  • Compliance
    • FCC
    • RoHS
  • Launched on:
  • * - The maximum frame rate depends on the application processor ability to read the camera image, decode and display, in addition to the ambient light of the scene

  • Sensor : 1/2.7" Optical format CMOS Image sensor
  • Focus Type : Fixed focus
  • Resolution : 2MP
  • Sensor type : 16 bits of UYVY data per pixel
  • Pixel size : 3.0μm x 3.0μm
  • Sensor Active Area : 1928H x 1088V
  • Responsivity : 4 V/lux-sec
  • SNR : 41 dB
  • Dynamic Range : Max upto 105 dB Output
  • Format : Uncompressed UYVY format
  • Shutter Type : Electronic Rolling Shutter
  • ISP : On-board high performance ISP
  • Array Size : 1928 x 1088 pixels
  • FOV : 128°(D) [with the default lens provided by e-con]
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM20_CU0230_MOD
Product Name 2MP Wide temperature Range Industrial grade HDR Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
Format / Output Uncompressed UYVY format
Unlock Full Specs
to access all available technical data