e-con Systems™ Inc World's Tiniest 8MP Automotive Camera STURDeCAM84

Description
Tags: GMSL2 Cameras Overview STURDeCAM84 is an 8MP GMSL2 Automotive grade (IP69K) HDR camera powered by onsemi AR0823 sensor. This 4K miniature camera stands out with its remarkable features, including super-exposure pixel technology that provides up to 150 dB high dynamic range (HDR) with LED flicker mitigation (LFM) operation. Its 150dB HDR capability ensures reliable images even in challenging outdoor light conditions. This camera, which comes with an IP69K-rated enclosure, is supplied with an IP69K M12 lens that is focused and glued at the factory. Additionally, this camera supports both 3-meter and 15-meter coaxial cables. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 8MP @ 30 fps Refer Datasheet for complete frame rate details. Output format: RAW 12-bit GMSL2 Interface to transmit power and data up to 15m IP69K Automotive grade enclosure S-mount IP69K complaint lens focused and glued at factory Light weight, versatile and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: upto 15m Sensor features: Sensor: AR0823AT from onsemi® Focus Type: Fixed focus Sensor Resolution: 8.3MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.8" Output Format: RAW 12-bit Pixel Size: 2.1μm x 2.1μm Sensor Active Area: 3840 (H) ×2160 (V) Array Size: 3840 (H) ×2160 (V) Holder: M12 (S-Mount) FOV: 140.1° (D) x 121.2°(H) x 67.2° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 80°C Power requirements: TBD Size in mm (l x b): 20.8mm x 20.8mm (with IP69K Enclosure) Miscellaneous: Compliance: RoHS Compliant with Road vehicles and Automotive standards
Description
Tags: GMSL2 Cameras Overview STURDeCAM84 is an 8MP GMSL2 Automotive grade (IP69K) HDR camera powered by onsemi AR0823 sensor. This 4K miniature camera stands out with its remarkable features, including super-exposure pixel technology that provides up to 150 dB high dynamic range (HDR) with LED flicker mitigation (LFM) operation. Its 150dB HDR capability ensures reliable images even in challenging outdoor light conditions. This camera, which comes with an IP69K-rated enclosure, is supplied with an IP69K M12 lens that is focused and glued at the factory. Additionally, this camera supports both 3-meter and 15-meter coaxial cables. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 8MP @ 30 fps Refer Datasheet for complete frame rate details. Output format: RAW 12-bit GMSL2 Interface to transmit power and data up to 15m IP69K Automotive grade enclosure S-mount IP69K complaint lens focused and glued at factory Light weight, versatile and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: upto 15m Sensor features: Sensor: AR0823AT from onsemi® Focus Type: Fixed focus Sensor Resolution: 8.3MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.8" Output Format: RAW 12-bit Pixel Size: 2.1μm x 2.1μm Sensor Active Area: 3840 (H) ×2160 (V) Array Size: 3840 (H) ×2160 (V) Holder: M12 (S-Mount) FOV: 140.1° (D) x 121.2°(H) x 67.2° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 80°C Power requirements: TBD Size in mm (l x b): 20.8mm x 20.8mm (with IP69K Enclosure) Miscellaneous: Compliance: RoHS Compliant with Road vehicles and Automotive standards

Suppliers

Company
Product
Description
Supplier Links
World's Tiniest 8MP Automotive Camera - STURDeCAM84 - e-con Systems™ Inc
San Jose, CA, United States
World's Tiniest 8MP Automotive Camera
STURDeCAM84
World's Tiniest 8MP Automotive Camera STURDeCAM84
Tags: GMSL2 Cameras Overview STURDeCAM84 is an 8MP GMSL2 Automotive grade (IP69K) HDR camera powered by onsemi AR0823 sensor. This 4K miniature camera stands out with its remarkable features, including super-exposure pixel technology that provides up to 150 dB high dynamic range (HDR) with LED flicker mitigation (LFM) operation. Its 150dB HDR capability ensures reliable images even in challenging outdoor light conditions. This camera, which comes with an IP69K-rated enclosure, is supplied with an IP69K M12 lens that is focused and glued at the factory. Additionally, this camera supports both 3-meter and 15-meter coaxial cables. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: 8MP @ 30 fps Refer Datasheet for complete frame rate details. Output format: RAW 12-bit GMSL2 Interface to transmit power and data up to 15m IP69K Automotive grade enclosure S-mount IP69K complaint lens focused and glued at factory Light weight, versatile and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: upto 15m Sensor features: Sensor: AR0823AT from onsemi® Focus Type: Fixed focus Sensor Resolution: 8.3MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/1.8" Output Format: RAW 12-bit Pixel Size: 2.1μm x 2.1μm Sensor Active Area: 3840 (H) ×2160 (V) Array Size: 3840 (H) ×2160 (V) Holder: M12 (S-Mount) FOV: 140.1° (D) x 121.2°(H) x 67.2° (V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 80°C Power requirements: TBD Size in mm (l x b): 20.8mm x 20.8mm (with IP69K Enclosure) Miscellaneous: Compliance: RoHS Compliant with Road vehicles and Automotive standards

Tags: GMSL2 Cameras

Overview


STURDeCAM84 is an 8MP GMSL2 Automotive grade (IP69K) HDR camera powered by onsemi AR0823 sensor. This 4K miniature camera stands out with its remarkable features, including super-exposure pixel technology that provides up to 150 dB high dynamic range (HDR) with LED flicker mitigation (LFM) operation. Its 150dB HDR capability ensures reliable images even in challenging outdoor light conditions. This camera, which comes with an IP69K-rated enclosure, is supplied with an IP69K M12 lens that is focused and glued at the factory. Additionally, this camera supports both 3-meter and 15-meter coaxial cables.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • 8MP @ 30 fps
      Refer Datasheet for complete frame rate details.
    • Output format: RAW 12-bit
    • GMSL2 Interface to transmit power and data up to 15m
    • IP69K Automotive grade enclosure
    • S-mount IP69K complaint lens focused and glued at factory
    • Light weight, versatile and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: upto 15m
  • Sensor features:
    • Sensor: AR0823AT from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: 8.3MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/1.8"
    • Output Format: RAW 12-bit
    • Pixel Size: 2.1μm x 2.1μm
    • Sensor Active Area: 3840 (H) ×2160 (V)
    • Array Size: 3840 (H) ×2160 (V)
    • Holder: M12 (S-Mount)
    • FOV: 140.1° (D) x 121.2°(H) x 67.2° (V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -40°C to 80°C
    • Power requirements: TBD
    • Size in mm (l x b): 20.8mm x 20.8mm (with IP69K Enclosure)
  • Miscellaneous:
    • Compliance: RoHS
    • Compliant with Road vehicles and Automotive standards
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number STURDeCAM84
Product Name World's Tiniest 8MP Automotive Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output RAW 12-bit
Resolution 8.3MP
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 333HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Genie Nano 5GigE Vision CMOS Cameras - G5-GC31-C4505 - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 291734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2592 lines
View Details