e-con Systems™ Inc 2MP 10x Optical Zoom autofocus camera for NVIDIA® Orin NX™/Nano™ FarVis22_ONX_MIPI_10X

Description
Sony Starvis Cameras | Jetson Orin™ NX Cameras Overview FarVis22 is a Full HD zoom camera equipped with a Sony STARVIS IMX462 CMOS image sensor, featuring 10x optical zoom and 32x digital zoom for detailed shots from a distance, along with autofocus capabilities. It is ideal for a range of imaging applications such as sports broadcasting and analytics, smart surveillance, intelligent transportation systems (ITS), and parking lot management. The FarVis22 camera solution includes a camera module and an adapter board that seamlessly integrates with Jetson Orin NX™/Nano™ development kits through 4-lane MIPI CSI through J21 connectors. Refer Datasheet  for complete frame rate details. Specifications Key features: Frame Rate: 1920x1080 @ 60FPS Refer Datasheet  for complete frame rate details. Output format: UYVY Lightweight, versatile, and portable design Field of View (FOV) angle varies with preview resolutions Interface: Interface: MIPI CSI Connector: 22-pin FFC connector (CN1) Cable Length: 15 cm Module Features: Sensor: Sony® Starvis IMX462 Focus Type: Auto Focus Sensor Resolution: 2MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: UYVY Pixel Size: 2.9μm x 2.9μm Active Pixels:: 1920 (H) x 1080 (V) Zoom: Optical 10x & Digital 32x Lens Type: 10x Optical Zoom Lens Electrical & Mechanical: Operating Voltage: 9V to 15V DC Operating temperature: -10°C to 50°C Typical power consumption: 2.4W Size in mm: Camera: 43(W) x 44 (H) x 60.6 (D) Adapter Board: 40(W) x 40 (H) Weight: 112 grams Miscellaneous: RoHS
Description
Sony Starvis Cameras | Jetson Orin™ NX Cameras Overview FarVis22 is a Full HD zoom camera equipped with a Sony STARVIS IMX462 CMOS image sensor, featuring 10x optical zoom and 32x digital zoom for detailed shots from a distance, along with autofocus capabilities. It is ideal for a range of imaging applications such as sports broadcasting and analytics, smart surveillance, intelligent transportation systems (ITS), and parking lot management. The FarVis22 camera solution includes a camera module and an adapter board that seamlessly integrates with Jetson Orin NX™/Nano™ development kits through 4-lane MIPI CSI through J21 connectors. Refer Datasheet  for complete frame rate details. Specifications Key features: Frame Rate: 1920x1080 @ 60FPS Refer Datasheet  for complete frame rate details. Output format: UYVY Lightweight, versatile, and portable design Field of View (FOV) angle varies with preview resolutions Interface: Interface: MIPI CSI Connector: 22-pin FFC connector (CN1) Cable Length: 15 cm Module Features: Sensor: Sony® Starvis IMX462 Focus Type: Auto Focus Sensor Resolution: 2MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: UYVY Pixel Size: 2.9μm x 2.9μm Active Pixels:: 1920 (H) x 1080 (V) Zoom: Optical 10x & Digital 32x Lens Type: 10x Optical Zoom Lens Electrical & Mechanical: Operating Voltage: 9V to 15V DC Operating temperature: -10°C to 50°C Typical power consumption: 2.4W Size in mm: Camera: 43(W) x 44 (H) x 60.6 (D) Adapter Board: 40(W) x 40 (H) Weight: 112 grams Miscellaneous: RoHS

Suppliers

Company
Product
Description
Supplier Links
2MP 10x Optical Zoom autofocus camera for NVIDIA® Orin NX™/Nano™ - FarVis22_ONX_MIPI_10X - e-con Systems™ Inc
San Jose, CA, United States
2MP 10x Optical Zoom autofocus camera for NVIDIA® Orin NX™/Nano™
FarVis22_ONX_MIPI_10X
2MP 10x Optical Zoom autofocus camera for NVIDIA® Orin NX™/Nano™ FarVis22_ONX_MIPI_10X
Sony Starvis Cameras | Jetson Orin™ NX Cameras Overview FarVis22 is a Full HD zoom camera equipped with a Sony STARVIS IMX462 CMOS image sensor, featuring 10x optical zoom and 32x digital zoom for detailed shots from a distance, along with autofocus capabilities. It is ideal for a range of imaging applications such as sports broadcasting and analytics, smart surveillance, intelligent transportation systems (ITS), and parking lot management. The FarVis22 camera solution includes a camera module and an adapter board that seamlessly integrates with Jetson Orin NX™/Nano™ development kits through 4-lane MIPI CSI through J21 connectors. Refer Datasheet  for complete frame rate details. Specifications Key features: Frame Rate: 1920x1080 @ 60FPS Refer Datasheet  for complete frame rate details. Output format: UYVY Lightweight, versatile, and portable design Field of View (FOV) angle varies with preview resolutions Interface: Interface: MIPI CSI Connector: 22-pin FFC connector (CN1) Cable Length: 15 cm Module Features: Sensor: Sony® Starvis IMX462 Focus Type: Auto Focus Sensor Resolution: 2MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: UYVY Pixel Size: 2.9μm x 2.9μm Active Pixels:: 1920 (H) x 1080 (V) Zoom: Optical 10x & Digital 32x Lens Type: 10x Optical Zoom Lens Electrical & Mechanical: Operating Voltage: 9V to 15V DC Operating temperature: -10°C to 50°C Typical power consumption: 2.4W Size in mm: Camera: 43(W) x 44 (H) x 60.6 (D) Adapter Board: 40(W) x 40 (H) Weight: 112 grams Miscellaneous: RoHS

Sony Starvis Cameras | Jetson Orin™ NX Cameras


Overview


FarVis22 is a Full HD zoom camera equipped with a Sony STARVIS IMX462 CMOS image sensor, featuring 10x optical zoom and 32x digital zoom for detailed shots from a distance, along with autofocus capabilities. It is ideal for a range of imaging applications such as sports broadcasting and analytics, smart surveillance, intelligent transportation systems (ITS), and parking lot management. The FarVis22 camera solution includes a camera module and an adapter board that seamlessly integrates with Jetson Orin NX™/Nano™ development kits through 4-lane MIPI CSI through J21 connectors.

Refer Datasheet  for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate: 1920x1080 @ 60FPS
      Refer Datasheet  for complete frame rate details.
    • Output format: UYVY
    • Lightweight, versatile, and portable design
    • Field of View (FOV) angle varies with preview resolutions
  • Interface:
    • Interface: MIPI CSI
    • Connector: 22-pin FFC connector (CN1)
    • Cable Length: 15 cm
  • Module Features:
    • Sensor: Sony® Starvis IMX462
    • Focus Type: Auto Focus
    • Sensor Resolution: 2MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.8"
    • Output Format: UYVY
    • Pixel Size: 2.9μm x 2.9μm
    • Active Pixels:: 1920 (H) x 1080 (V)
    • Zoom: Optical 10x & Digital 32x
    • Lens Type: 10x Optical Zoom Lens
  • Electrical & Mechanical:
    • Operating Voltage: 9V to 15V DC
    • Operating temperature: -10°C to 50°C
    • Typical power consumption: 2.4W
    • Size in mm:
      • Camera: 43(W) x 44 (H) x 60.6 (D)
      • Adapter Board: 40(W) x 40 (H)
    • Weight: 112 grams
  • Miscellaneous:
    • RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number FarVis22_ONX_MIPI_10X
Product Name 2MP 10x Optical Zoom autofocus camera for NVIDIA® Orin NX™/Nano™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Broadcast; Security / Law Enforcement
Format / Output UYVY
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Inspection Camera - PCE-VE 200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 1368712 - RS Components, Ltd.
Specs
Camera Function Video
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details