e-con Systems™ Inc 3.4 MP Google Coral Camera e-CAM30_CUCRL

Description
Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder Multi board solution High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Google Coral development board Frame Rate: Resolutions - UYVY VGA - 60 fps HD (720p) - 60 fps Full HD (1080p) - 60 fps 3MP - 60 fps 3.4 MP - 50 fps Operating Voltage : 3.3V +/- 5%, Current - 245mA Linux camera driver (V4L2) for 3.4 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max : 1.22W Min : 0.79W Sample application for image capture & Preview Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor:1/3" Optical format CMOS Image sensor. Focus Type:Fixed focus Resolution:3.4 MP Pixel size:2.2 µm x2.2 µm Sensor Active Area:2304H x 1536V Responsivity:2 V/lux-sec SNR:39 dB Dynamic Range:69.5 dB Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP Array Size:The e-CAM30_CUCRL supports max up to 2304x1536 pixels for 3.4 MP DFOV : 3.4 MP - 118° (with the lens provided by e-con) Kit Contents: Hardware: e-CAM30_CUCRL - 3.4 MP MIPI Camera board (contains Camera module, Adaptor board, Base board, Micro Coaxial Cable and FPC Cable) Software: V4L2 - Linux driver Sample View finder Application with Source Code Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
Description
Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder Multi board solution High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Google Coral development board Frame Rate: Resolutions - UYVY VGA - 60 fps HD (720p) - 60 fps Full HD (1080p) - 60 fps 3MP - 60 fps 3.4 MP - 50 fps Operating Voltage : 3.3V +/- 5%, Current - 245mA Linux camera driver (V4L2) for 3.4 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max : 1.22W Min : 0.79W Sample application for image capture & Preview Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor:1/3" Optical format CMOS Image sensor. Focus Type:Fixed focus Resolution:3.4 MP Pixel size:2.2 µm x2.2 µm Sensor Active Area:2304H x 1536V Responsivity:2 V/lux-sec SNR:39 dB Dynamic Range:69.5 dB Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP Array Size:The e-CAM30_CUCRL supports max up to 2304x1536 pixels for 3.4 MP DFOV : 3.4 MP - 118° (with the lens provided by e-con) Kit Contents: Hardware: e-CAM30_CUCRL - 3.4 MP MIPI Camera board (contains Camera module, Adaptor board, Base board, Micro Coaxial Cable and FPC Cable) Software: V4L2 - Linux driver Sample View finder Application with Source Code Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.

Suppliers

Company
Product
Description
Supplier Links
3.4 MP Google Coral Camera - e-CAM30_CUCRL - e-con Systems™ Inc
San Jose, CA, United States
3.4 MP Google Coral Camera
e-CAM30_CUCRL
3.4 MP Google Coral Camera e-CAM30_CUCRL
Houses e-CAM30A_CUMI0330_MO D - 3.4 MP Camera Module with S-mount lens holder Multi board solution High-speed 4-lane MIPI CSI-2 interface to connect with the CPU Plugs in to Google Coral development board Frame Rate: Resolutions - UYVY VGA - 60 fps HD (720p) - 60 fps Full HD (1080p) - 60 fps 3MP - 60 fps 3.4 MP - 50 fps Operating Voltage : 3.3V +/- 5%, Current - 245mA Linux camera driver (V4L2) for 3.4 MP MIPI CSI-2 camera module Operating Temperature Range: -30°C to 70°C Power Consumption: Max : 1.22W Min : 0.79W Sample application for image capture & Preview Lightweight, versatile, and portable design RoHS compliant Launched on: Sensor:1/3" Optical format CMOS Image sensor. Focus Type:Fixed focus Resolution:3.4 MP Pixel size:2.2 µm x2.2 µm Sensor Active Area:2304H x 1536V Responsivity:2 V/lux-sec SNR:39 dB Dynamic Range:69.5 dB Output Format:Uncompressed UYVY format Shutter type:Electronic Rolling Shutter Holder:S-Mount ISP:External ISP Array Size:The e-CAM30_CUCRL supports max up to 2304x1536 pixels for 3.4 MP DFOV : 3.4 MP - 118° (with the lens provided by e-con) Kit Contents: Hardware: e-CAM30_CUCRL - 3.4 MP MIPI Camera board (contains Camera module, Adaptor board, Base board, Micro Coaxial Cable and FPC Cable) Software: V4L2 - Linux driver Sample View finder Application with Source Code Please contact sales@e-consystems.c om for any customization or porting of camera driver to your requirements.
  • Houses e-CAM30A_CUMI0330_MOD - 3.4 MP Camera Module with S-mount lens holder
  • Multi board solution
  • High-speed 4-lane MIPI CSI-2 interface to connect with the CPU
  • Plugs in to Google Coral development board
  • Frame Rate:
  • Resolutions - UYVY
    VGA - 60 fps
    HD (720p) - 60 fps
    Full HD (1080p) - 60 fps
    3MP - 60 fps
    3.4 MP - 50 fps
  • Operating Voltage : 3.3V +/- 5%, Current - 245mA
  • Linux camera driver (V4L2) for 3.4 MP MIPI CSI-2 camera module
  • Operating Temperature Range: -30°C to 70°C
  • Power Consumption:
    • Max : 1.22W
    • Min : 0.79W
  • Sample application for image capture & Preview
  • Lightweight, versatile, and portable design
  • RoHS compliant
  • Launched on:

Sensor:1/3" Optical format CMOS Image sensor.

Focus Type:Fixed focus

Resolution:3.4 MP

Pixel size:2.2 µm x2.2 µm

Sensor Active Area:2304H x 1536V

Responsivity:2 V/lux-sec

SNR:39 dB

Dynamic Range:69.5 dB

Output Format:Uncompressed UYVY format

Shutter type:Electronic Rolling Shutter

Holder:S-Mount

ISP:External ISP

Array Size:The e-CAM30_CUCRL supports max up to 2304x1536 pixels for 3.4 MP

DFOV : 3.4 MP - 118° (with the lens provided by e-con)


Kit Contents:

  • Hardware:
    • e-CAM30_CUCRL - 3.4 MP MIPI Camera board (contains Camera module, Adaptor board, Base board, Micro Coaxial Cable and FPC Cable)
  • Software:
    • V4L2 - Linux driver
    • Sample View finder Application with Source Code
  • Please contact sales@e-consystems.com for any customization or porting of camera driver to your requirements.
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM30_CUCRL
Product Name 3.4 MP Google Coral Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY format
Resolution 3.4 MP
Unlock Full Specs
to access all available technical data