e-con Systems™ Inc IP67 Full HD GMSL2 HDR camera for Jetson AGX Xavier™ STURDeCAM20_CUXVR

Description
NVIDIA AGX Xavier Cameras | GMSL Cameras Highlights: Houses STURDeCAM20 - Full HD Camera Module with S-Mount lens holder Plugs in to NVIDIA® Jetson AGX Xavier™/Jetson TX2™ Development Kit High Dynamic Range (HDR) Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector Shielded coaxial cable to transmit power and data up to 15m External Trigger support for synchronized multi-camera streaming On-board high performance ISP Dust and waterproof IP67-rated enclosure Supported Platforms, Overview STURDeCAM20_CUXVR is a IP67 Full HD GMSL2 HDR camera kit for NVIDIA® Jetson AGX Xavier™ developer kit. This camera kit contains the STURDeCAM20 - Full HD IP67 camera with high-performance Image Signal Processor (ISP), GMSL deserializer board with 6 camera connectors and a 15 meters IP67 coaxial cable with FAKRA connector. STURDeCAM20_CUXVR allows to connect upto six STURDeCAM20 cameras and enables synchronized Full HD streaming at 30 fps simultaneously. It can produce excellent images even in low light and its High Dynamic Range (HDR) capability ensures reliable images even in challenging outdoor light conditions. This camera solution is well suited for industrial and outdoor environments such as surround view systems, autonomous mobile robots etc. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate : Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount IP67 compliant lens focused and glued at our factory Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Focus distance:1m to infinity Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.7" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1928 (H) x 1088 (V) Array Size: 1928 (H) x 1088 (V) Responsivity: 4.0 V/lux-sec SNR: 41 dB Dynamic Range: Max upto 96 dB Holder: M12 (S-Mount) FOV: 116.5°(D), 98.5°(H), 53.5°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: Min: 2.196W, Max: 2.46W Size in mm (l x b ): 42 x 42 mm (aluminium enclosure) Miscellaneous: Compliance: FCC Class A and RoHS BS EN 50130-5:2011 Alarm systems Part 5: Environmental test methods ISO 16750-3 - Road vehicles - Environmental conditions and testing for electrical and electronic equipment IEC60529:2013-08 Edition 2.2: Degrees of protection provided by enclosures IP67 Certified Launched on:
Description
NVIDIA AGX Xavier Cameras | GMSL Cameras Highlights: Houses STURDeCAM20 - Full HD Camera Module with S-Mount lens holder Plugs in to NVIDIA® Jetson AGX Xavier™/Jetson TX2™ Development Kit High Dynamic Range (HDR) Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector Shielded coaxial cable to transmit power and data up to 15m External Trigger support for synchronized multi-camera streaming On-board high performance ISP Dust and waterproof IP67-rated enclosure Supported Platforms, Overview STURDeCAM20_CUXVR is a IP67 Full HD GMSL2 HDR camera kit for NVIDIA® Jetson AGX Xavier™ developer kit. This camera kit contains the STURDeCAM20 - Full HD IP67 camera with high-performance Image Signal Processor (ISP), GMSL deserializer board with 6 camera connectors and a 15 meters IP67 coaxial cable with FAKRA connector. STURDeCAM20_CUXVR allows to connect upto six STURDeCAM20 cameras and enables synchronized Full HD streaming at 30 fps simultaneously. It can produce excellent images even in low light and its High Dynamic Range (HDR) capability ensures reliable images even in challenging outdoor light conditions. This camera solution is well suited for industrial and outdoor environments such as surround view systems, autonomous mobile robots etc. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate : Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount IP67 compliant lens focused and glued at our factory Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Focus distance:1m to infinity Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.7" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1928 (H) x 1088 (V) Array Size: 1928 (H) x 1088 (V) Responsivity: 4.0 V/lux-sec SNR: 41 dB Dynamic Range: Max upto 96 dB Holder: M12 (S-Mount) FOV: 116.5°(D), 98.5°(H), 53.5°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: Min: 2.196W, Max: 2.46W Size in mm (l x b ): 42 x 42 mm (aluminium enclosure) Miscellaneous: Compliance: FCC Class A and RoHS BS EN 50130-5:2011 Alarm systems Part 5: Environmental test methods ISO 16750-3 - Road vehicles - Environmental conditions and testing for electrical and electronic equipment IEC60529:2013-08 Edition 2.2: Degrees of protection provided by enclosures IP67 Certified Launched on:

Suppliers

Company
Product
Description
Supplier Links
IP67 Full HD GMSL2 HDR camera for Jetson AGX Xavier™ - STURDeCAM20_CUXVR - e-con Systems™ Inc
San Jose, CA, United States
IP67 Full HD GMSL2 HDR camera for Jetson AGX Xavier™
STURDeCAM20_CUXVR
IP67 Full HD GMSL2 HDR camera for Jetson AGX Xavier™ STURDeCAM20_CUXVR
NVIDIA AGX Xavier Cameras | GMSL Cameras Highlights: Houses STURDeCAM20 - Full HD Camera Module with S-Mount lens holder Plugs in to NVIDIA® Jetson AGX Xavier™/Jetson TX2™ Development Kit High Dynamic Range (HDR) Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector Shielded coaxial cable to transmit power and data up to 15m External Trigger support for synchronized multi-camera streaming On-board high performance ISP Dust and waterproof IP67-rated enclosure Supported Platforms, Overview STURDeCAM20_CUXVR is a IP67 Full HD GMSL2 HDR camera kit for NVIDIA® Jetson AGX Xavier™ developer kit. This camera kit contains the STURDeCAM20 - Full HD IP67 camera with high-performance Image Signal Processor (ISP), GMSL deserializer board with 6 camera connectors and a 15 meters IP67 coaxial cable with FAKRA connector. STURDeCAM20_CUXVR allows to connect upto six STURDeCAM20 cameras and enables synchronized Full HD streaming at 30 fps simultaneously. It can produce excellent images even in low light and its High Dynamic Range (HDR) capability ensures reliable images even in challenging outdoor light conditions. This camera solution is well suited for industrial and outdoor environments such as surround view systems, autonomous mobile robots etc. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate : Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps Refer Datasheet for complete frame rate details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount IP67 compliant lens focused and glued at our factory Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0230AT from onsemi® Focus Type: Fixed focus Focus distance:1m to infinity Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.7" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1928 (H) x 1088 (V) Array Size: 1928 (H) x 1088 (V) Responsivity: 4.0 V/lux-sec SNR: 41 dB Dynamic Range: Max upto 96 dB Holder: M12 (S-Mount) FOV: 116.5°(D), 98.5°(H), 53.5°(V) (with the lens provided by e-con) Electrical & Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -40°C to 85°C Typical power consumption: Min: 2.196W, Max: 2.46W Size in mm (l x b ): 42 x 42 mm (aluminium enclosure) Miscellaneous: Compliance: FCC Class A and RoHS BS EN 50130-5:2011 Alarm systems Part 5: Environmental test methods ISO 16750-3 - Road vehicles - Environmental conditions and testing for electrical and electronic equipment IEC60529:2013-08 Edition 2.2: Degrees of protection provided by enclosures IP67 Certified Launched on:

NVIDIA AGX Xavier Cameras | GMSL Cameras


Highlights:

  • Houses STURDeCAM20 - Full HD Camera Module with S-Mount lens holder
  • Plugs in to NVIDIA® Jetson AGX Xavier™/Jetson TX2™ Development Kit
  • High Dynamic Range (HDR)
  • Gigabit Multimedia Serial Link 2 (GMSL2) interface with FAKRA connector
  • Shielded coaxial cable to transmit power and data up to 15m
  • External Trigger support for synchronized multi-camera streaming
  • On-board high performance ISP
  • Dust and waterproof IP67-rated enclosure

Supported Platforms,

Overview


STURDeCAM20_CUXVR is a IP67 Full HD GMSL2 HDR camera kit for NVIDIA® Jetson AGX Xavier™ developer kit. This camera kit contains the STURDeCAM20 - Full HD IP67 camera with high-performance Image Signal Processor (ISP), GMSL deserializer board with 6 camera connectors and a 15 meters IP67 coaxial cable with FAKRA connector. STURDeCAM20_CUXVR allows to connect upto six STURDeCAM20 cameras and enables synchronized Full HD streaming at 30 fps simultaneously. It can produce excellent images even in low light and its High Dynamic Range (HDR) capability ensures reliable images even in challenging outdoor light conditions. This camera solution is well suited for industrial and outdoor environments such as surround view systems, autonomous mobile robots etc.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate :
      • Asynchronous Mode: Full HD @ 30 fps & VGA @ 60 fps
      • Synchronous Mode: Full HD @ 30 fps & VGA @ 30 fps
      Refer Datasheet for complete frame rate details.
    • Output format: Uncompressed UYVY format
    • High-speed MIPI CSI-2 interface to connect with the CPU
    • S-mount IP67 compliant lens focused and glued at our factory
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: AR0230AT from onsemi®
    • Focus Type: Fixed focus
    • Focus distance:1m to infinity
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.7"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 1928 (H) x 1088 (V)
    • Array Size: 1928 (H) x 1088 (V)
    • Responsivity: 4.0 V/lux-sec
    • SNR: 41 dB
    • Dynamic Range: Max upto 96 dB
    • Holder: M12 (S-Mount)
    • FOV: 116.5°(D), 98.5°(H), 53.5°(V) (with the lens provided by e-con)
  • Electrical & Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -40°C to 85°C
    • Typical power consumption: Min: 2.196W, Max: 2.46W
    • Size in mm (l x b ): 42 x 42 mm (aluminium enclosure)
  • Miscellaneous:
    • Compliance:
      • FCC Class A and RoHS
      • BS EN 50130-5:2011 Alarm systems Part 5: Environmental test methods
      • ISO 16750-3 - Road vehicles - Environmental conditions and testing for electrical and electronic equipment
      • IEC60529:2013-08 Edition 2.2: Degrees of protection provided by enclosures
    • IP67 Certified
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number STURDeCAM20_CUXVR
Product Name IP67 Full HD GMSL2 HDR camera for Jetson AGX Xavier™
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
Format / Output Uncompressed UYVY
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 333HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 2205840 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details