e-con Systems™ Inc 16MP (4K) Autofocus USB 3.1 Gen 1 Camera (Color) See3CAM_160

Description
Tags: Auto Focus Cameras | 4K Cameras Overview See3CAM_160 is a 16MP color autofocus USB 3.1 Gen 1 camera based on the Sony 1/2.8" IMX298 CMOS image sensor. This small form factor camera has a dedicated Inbuilt high-performance Image Signal Processor (ISP) chip tuned to bring out the best-in-class image quality and color reproduction, making it adaptable to different lighting conditions. This 16MP camera is UVC compliant making it work with the standard drivers available in Windows and Linux OS without any additional driver installation. This compact single-board camera with features like high resolution, auto focus, zero shutter lag, and digital zoom is ideal for applications such as Industrial rugged tablets, Telepresence, Document Scanners / OCR Reader, Skin scanners, Access control systems, etc. This high-resolution camera is exposed as DirectShow Capture source to a Windows PC and as V4L2 camera in Linux OS. See3CAM_160 comes with a sample application for both Windows and Linux OS. Customers can also develop customized applications for the camera using standard V4L2 APIs. Integrating this 16 megapixel camera ‑ being plug and play ‑ into customers' end products will help reduce their time to market and accelerate the product development journey. Refer Datasheet  for more details. Specification Key features: Frame Rate: Streams Full HD @ 30 fps & 4K @ 24 fps Refer Datasheet for more details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS: Windows, Linux, Android * and MAC ** Lightweight, versatile, and portable single-board solution Interface: Interface: USB 3.1 Gen1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: IMX298 from Sony® Focus Type: Auto focus Sensor Resolution: 16MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: Uncompressed UYVY and Compressed MJPEG Focus Distance: 100mm to Infinity Pixel Size: 1.12μm x 1.12μm Sensor Active Area: 4656(H) x 3496(V) Array Size: 4656(H) x 3496(V) FOV: 78.4° (D), 66.85° (H), 52.95° (V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -20°C to 60°C Power Requirements: Max: 2.08W, Min: 1.52W Size in mm (l x b x h): 80 x 15 x 9.67 mm Board Weight: 8 Grams Miscellaneous: Compliance: CE, FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com
Description
Tags: Auto Focus Cameras | 4K Cameras Overview See3CAM_160 is a 16MP color autofocus USB 3.1 Gen 1 camera based on the Sony 1/2.8" IMX298 CMOS image sensor. This small form factor camera has a dedicated Inbuilt high-performance Image Signal Processor (ISP) chip tuned to bring out the best-in-class image quality and color reproduction, making it adaptable to different lighting conditions. This 16MP camera is UVC compliant making it work with the standard drivers available in Windows and Linux OS without any additional driver installation. This compact single-board camera with features like high resolution, auto focus, zero shutter lag, and digital zoom is ideal for applications such as Industrial rugged tablets, Telepresence, Document Scanners / OCR Reader, Skin scanners, Access control systems, etc. This high-resolution camera is exposed as DirectShow Capture source to a Windows PC and as V4L2 camera in Linux OS. See3CAM_160 comes with a sample application for both Windows and Linux OS. Customers can also develop customized applications for the camera using standard V4L2 APIs. Integrating this 16 megapixel camera ‑ being plug and play ‑ into customers' end products will help reduce their time to market and accelerate the product development journey. Refer Datasheet  for more details. Specification Key features: Frame Rate: Streams Full HD @ 30 fps & 4K @ 24 fps Refer Datasheet for more details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS: Windows, Linux, Android * and MAC ** Lightweight, versatile, and portable single-board solution Interface: Interface: USB 3.1 Gen1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: IMX298 from Sony® Focus Type: Auto focus Sensor Resolution: 16MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: Uncompressed UYVY and Compressed MJPEG Focus Distance: 100mm to Infinity Pixel Size: 1.12μm x 1.12μm Sensor Active Area: 4656(H) x 3496(V) Array Size: 4656(H) x 3496(V) FOV: 78.4° (D), 66.85° (H), 52.95° (V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -20°C to 60°C Power Requirements: Max: 2.08W, Min: 1.52W Size in mm (l x b x h): 80 x 15 x 9.67 mm Board Weight: 8 Grams Miscellaneous: Compliance: CE, FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com

Suppliers

Company
Product
Description
Supplier Links
16MP (4K) Autofocus USB 3.1 Gen 1 Camera (Color) - See3CAM_160 - e-con Systems™ Inc
San Jose, CA, United States
16MP (4K) Autofocus USB 3.1 Gen 1 Camera (Color)
See3CAM_160
16MP (4K) Autofocus USB 3.1 Gen 1 Camera (Color) See3CAM_160
Tags: Auto Focus Cameras | 4K Cameras Overview See3CAM_160 is a 16MP color autofocus USB 3.1 Gen 1 camera based on the Sony 1/2.8" IMX298 CMOS image sensor. This small form factor camera has a dedicated Inbuilt high-performance Image Signal Processor (ISP) chip tuned to bring out the best-in-class image quality and color reproduction, making it adaptable to different lighting conditions. This 16MP camera is UVC compliant making it work with the standard drivers available in Windows and Linux OS without any additional driver installation. This compact single-board camera with features like high resolution, auto focus, zero shutter lag, and digital zoom is ideal for applications such as Industrial rugged tablets, Telepresence, Document Scanners / OCR Reader, Skin scanners, Access control systems, etc. This high-resolution camera is exposed as DirectShow Capture source to a Windows PC and as V4L2 camera in Linux OS. See3CAM_160 comes with a sample application for both Windows and Linux OS. Customers can also develop customized applications for the camera using standard V4L2 APIs. Integrating this 16 megapixel camera ‑ being plug and play ‑ into customers' end products will help reduce their time to market and accelerate the product development journey. Refer Datasheet  for more details. Specification Key features: Frame Rate: Streams Full HD @ 30 fps & 4K @ 24 fps Refer Datasheet for more details. Output format: Uncompressed UYVY and Compressed MJPEG Supported OS: Windows, Linux, Android * and MAC ** Lightweight, versatile, and portable single-board solution Interface: Interface: USB 3.1 Gen1 device Connector: Type-C reversible interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: IMX298 from Sony® Focus Type: Auto focus Sensor Resolution: 16MP Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.8" Output Format: Uncompressed UYVY and Compressed MJPEG Focus Distance: 100mm to Infinity Pixel Size: 1.12μm x 1.12μm Sensor Active Area: 4656(H) x 3496(V) Array Size: 4656(H) x 3496(V) FOV: 78.4° (D), 66.85° (H), 52.95° (V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -20°C to 60°C Power Requirements: Max: 2.08W, Min: 1.52W Size in mm (l x b x h): 80 x 15 x 9.67 mm Board Weight: 8 Grams Miscellaneous: Compliance: CE, FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com

Tags: Auto Focus Cameras | 4K Cameras


Overview


See3CAM_160 is a 16MP color autofocus USB 3.1 Gen 1 camera based on the Sony 1/2.8" IMX298 CMOS image sensor. This small form factor camera has a dedicated Inbuilt high-performance Image Signal Processor (ISP) chip tuned to bring out the best-in-class image quality and color reproduction, making it adaptable to different lighting conditions.

This 16MP camera is UVC compliant making it work with the standard drivers available in Windows and Linux OS without any additional driver installation. This compact single-board camera with features like high resolution, auto focus, zero shutter lag, and digital zoom is ideal for applications such as Industrial rugged tablets, Telepresence, Document Scanners / OCR Reader, Skin scanners, Access control systems, etc.

This high-resolution camera is exposed as DirectShow Capture source to a Windows PC and as V4L2 camera in Linux OS. See3CAM_160 comes with a sample application for both Windows and Linux OS. Customers can also develop customized applications for the camera using standard V4L2 APIs. Integrating this 16 megapixel camera ‑ being plug and play ‑ into customers' end products will help reduce their time to market and accelerate the product development journey.

Refer Datasheet  for more details.


Specification


  • Key features:
    • Frame Rate:
      • Streams Full HD @ 30 fps & 4K @ 24 fps
      Refer Datasheet for more details.
    • Output format: Uncompressed UYVY and Compressed MJPEG
    • Supported OS: Windows, Linux, Android * and MAC **
    • Lightweight, versatile, and portable single-board solution
    • Interface:
      • Interface: USB 3.1 Gen1 device
      • Connector: Type-C reversible interface connector
      • UVC Compliant - no additional drivers required
      • Backward compatible with USB 2.0 hosts
  • Module features:
    • Sensor: IMX298 from Sony®
    • Focus Type: Auto focus
    • Sensor Resolution: 16MP
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.8"
    • Output Format: Uncompressed UYVY and Compressed MJPEG
    • Focus Distance: 100mm to Infinity
    • Pixel Size: 1.12μm x 1.12μm
    • Sensor Active Area: 4656(H) x 3496(V)
    • Array Size: 4656(H) x 3496(V)
    • FOV: 78.4° (D), 66.85° (H), 52.95° (V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 5V +/- 5%
    • Operating Temperature Range: -20°C to 60°C
    • Power Requirements: Max: 2.08W, Min: 1.52W
    • Size in mm (l x b x h): 80 x 15 x 9.67 mm
    • Board Weight: 8 Grams
  • Miscellaneous:
    • Compliance: CE, FCC, RoHS
  • Launched on:
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • ** - For MAC OS support, please contact camerasolutions@e-consystems.com
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number See3CAM_160
Product Name 16MP (4K) Autofocus USB 3.1 Gen 1 Camera (Color)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
Format / Output Uncompressed UYVY and Compressed MJPEG
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Inspection Cameras - 8478947 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details
10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details