e-con Systems™ Inc FHD AR0234 IP67 Global Shutter GMSL2 Multi Camera for NVIDIA Jetson AGX ORIN™ / AGX Xavier™ (up to 8 cameras) STURDeCAM25_CUOAGX

Description
NVIDIA AGX Orin Cameras | GMSL Cameras Overview STURDeCAM25_CUOAGX is a full HD GMSL2 color global shutter camera with an IP67 enclosure that ensures dust and waterproofing. The IP67 enclosure has anti-fog coating inside which helps to reduce fogging of the lens. This camera's global shutter efficiency helps capture sharp images of moving objects without any shutter artifacts. It comes with an inbuilt ISP which is tuned to achieve the best quality image output from the sensor. Its large pixel size of 3.0 μm and high Signal to Noise Ratio help in producing exceptionally clear and sharp images with less noise even in challenging lighting conditions. STURDeCAM25_CUOAGX uses the GMSL2 interface to reliably transmit uncompressed video data at 120 fps up to a distance of 15 meters with very low latency. STURDeCAM25_CUOAGX is a multi-camera solution with the ability to connect up to 8 cameras - making it suitable for pretty much any application that requires a multi-camera setup. Also, STURDeCAM25 has off-the-shelf support for the Jetson development kit as well as Connect Tech's Rogue, Rudi-AGX, and Rudi-NX platforms. This camera is an ideal solution for delivery robots, patrol robots, robotic arms, patrol robots, delivery robots, goods-to-person robots, agricultural trucks, and agricultural robots. Refer Datasheet  for more details. Specification Key features: Frame Rate: Full HD @ 65 fps & HD @ 120 fps Refer Datasheet for more details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount IP67 compliant lens focused and glued at our factory Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0234 from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920H x 1200V Array Size: 1920H x 1200V Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 127°(D), 107°(H), 68°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 10.681W (6 cameras streaming condition) Size in mm (l x b x h): Serializer board: 42 x 42 x 45.22 mm Deserializer board: 75 x 55 mm Miscellaneous: Compliance: FCC Class A and RoHS IP67 Certified Launched on:
Description
NVIDIA AGX Orin Cameras | GMSL Cameras Overview STURDeCAM25_CUOAGX is a full HD GMSL2 color global shutter camera with an IP67 enclosure that ensures dust and waterproofing. The IP67 enclosure has anti-fog coating inside which helps to reduce fogging of the lens. This camera's global shutter efficiency helps capture sharp images of moving objects without any shutter artifacts. It comes with an inbuilt ISP which is tuned to achieve the best quality image output from the sensor. Its large pixel size of 3.0 μm and high Signal to Noise Ratio help in producing exceptionally clear and sharp images with less noise even in challenging lighting conditions. STURDeCAM25_CUOAGX uses the GMSL2 interface to reliably transmit uncompressed video data at 120 fps up to a distance of 15 meters with very low latency. STURDeCAM25_CUOAGX is a multi-camera solution with the ability to connect up to 8 cameras - making it suitable for pretty much any application that requires a multi-camera setup. Also, STURDeCAM25 has off-the-shelf support for the Jetson development kit as well as Connect Tech's Rogue, Rudi-AGX, and Rudi-NX platforms. This camera is an ideal solution for delivery robots, patrol robots, robotic arms, patrol robots, delivery robots, goods-to-person robots, agricultural trucks, and agricultural robots. Refer Datasheet  for more details. Specification Key features: Frame Rate: Full HD @ 65 fps & HD @ 120 fps Refer Datasheet for more details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount IP67 compliant lens focused and glued at our factory Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0234 from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920H x 1200V Array Size: 1920H x 1200V Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 127°(D), 107°(H), 68°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 10.681W (6 cameras streaming condition) Size in mm (l x b x h): Serializer board: 42 x 42 x 45.22 mm Deserializer board: 75 x 55 mm Miscellaneous: Compliance: FCC Class A and RoHS IP67 Certified Launched on:

Suppliers

Company
Product
Description
Supplier Links
FHD AR0234 IP67 Global Shutter GMSL2 Multi Camera for NVIDIA Jetson AGX ORIN™ / AGX Xavier™ (up to 8 cameras) - STURDeCAM25_CUOAGX - e-con Systems™ Inc
San Jose, CA, United States
FHD AR0234 IP67 Global Shutter GMSL2 Multi Camera for NVIDIA Jetson AGX ORIN™ / AGX Xavier™ (up to 8 cameras)
STURDeCAM25_CUOAGX
FHD AR0234 IP67 Global Shutter GMSL2 Multi Camera for NVIDIA Jetson AGX ORIN™ / AGX Xavier™ (up to 8 cameras) STURDeCAM25_CUOAGX
NVIDIA AGX Orin Cameras | GMSL Cameras Overview STURDeCAM25_CUOAGX is a full HD GMSL2 color global shutter camera with an IP67 enclosure that ensures dust and waterproofing. The IP67 enclosure has anti-fog coating inside which helps to reduce fogging of the lens. This camera's global shutter efficiency helps capture sharp images of moving objects without any shutter artifacts. It comes with an inbuilt ISP which is tuned to achieve the best quality image output from the sensor. Its large pixel size of 3.0 μm and high Signal to Noise Ratio help in producing exceptionally clear and sharp images with less noise even in challenging lighting conditions. STURDeCAM25_CUOAGX uses the GMSL2 interface to reliably transmit uncompressed video data at 120 fps up to a distance of 15 meters with very low latency. STURDeCAM25_CUOAGX is a multi-camera solution with the ability to connect up to 8 cameras - making it suitable for pretty much any application that requires a multi-camera setup. Also, STURDeCAM25 has off-the-shelf support for the Jetson development kit as well as Connect Tech's Rogue, Rudi-AGX, and Rudi-NX platforms. This camera is an ideal solution for delivery robots, patrol robots, robotic arms, patrol robots, delivery robots, goods-to-person robots, agricultural trucks, and agricultural robots. Refer Datasheet  for more details. Specification Key features: Frame Rate: Full HD @ 65 fps & HD @ 120 fps Refer Datasheet for more details. Output format: Uncompressed UYVY format High-speed MIPI CSI-2 interface to connect with the CPU S-mount IP67 compliant lens focused and glued at our factory Lightweight, versatile, and portable design Interface: Interface: GMSL2 Connector: FAKRA connector Cable Length: 15m Module features: Sensor: AR0234 from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Global Shutter Optical Format: 1/2.6" Output Format: Uncompressed UYVY Pixel Size: 3μm x 3μm Sensor Active Area: 1920H x 1200V Array Size: 1920H x 1200V Responsivity: 56 Ke-/luxsec SNR: 38 dB Dynamic Range: 71.4 dB Holder: M12 (S-Mount) FOV: 127°(D), 107°(H), 68°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5 to 15V with +/- 5% tolerance Operating Temperature Range: -30°C to 70°C Typical power consumption: 10.681W (6 cameras streaming condition) Size in mm (l x b x h): Serializer board: 42 x 42 x 45.22 mm Deserializer board: 75 x 55 mm Miscellaneous: Compliance: FCC Class A and RoHS IP67 Certified Launched on:

NVIDIA AGX Orin Cameras | GMSL Cameras


Overview


STURDeCAM25_CUOAGX is a full HD GMSL2 color global shutter camera with an IP67 enclosure that ensures dust and waterproofing. The IP67 enclosure has anti-fog coating inside which helps to reduce fogging of the lens. This camera's global shutter efficiency helps capture sharp images of moving objects without any shutter artifacts.

It comes with an inbuilt ISP which is tuned to achieve the best quality image output from the sensor. Its large pixel size of 3.0 μm and high Signal to Noise Ratio help in producing exceptionally clear and sharp images with less noise even in challenging lighting conditions. STURDeCAM25_CUOAGX uses the GMSL2 interface to reliably transmit uncompressed video data at 120 fps up to a distance of 15 meters with very low latency.

STURDeCAM25_CUOAGX is a multi-camera solution with the ability to connect up to 8 cameras - making it suitable for pretty much any application that requires a multi-camera setup. Also, STURDeCAM25 has off-the-shelf support for the Jetson development kit as well as Connect Tech's Rogue, Rudi-AGX, and Rudi-NX platforms.

This camera is an ideal solution for delivery robots, patrol robots, robotic arms, patrol robots, delivery robots, goods-to-person robots, agricultural trucks, and agricultural robots.

Refer Datasheet  for more details.


Specification


  • Key features:
    • Frame Rate: Full HD @ 65 fps & HD @ 120 fps
      Refer Datasheet for more details.
    • Output format: Uncompressed UYVY format
    • High-speed MIPI CSI-2 interface to connect with the CPU
    • S-mount IP67 compliant lens focused and glued at our factory
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: GMSL2
    • Connector: FAKRA connector
    • Cable Length: 15m
  • Module features:
    • Sensor: AR0234 from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Global Shutter
    • Optical Format: 1/2.6"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 3μm x 3μm
    • Sensor Active Area: 1920H x 1200V
    • Array Size: 1920H x 1200V
    • Responsivity: 56 Ke-/luxsec
    • SNR: 38 dB
    • Dynamic Range: 71.4 dB
    • Holder: M12 (S-Mount)
    • FOV: 127°(D), 107°(H), 68°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 5 to 15V with +/- 5% tolerance
    • Operating Temperature Range: -30°C to 70°C
    • Typical power consumption: 10.681W (6 cameras streaming condition)
    • Size in mm (l x b x h):
      • Serializer board: 42 x 42 x 45.22 mm
      • Deserializer board: 75 x 55 mm
  • Miscellaneous:
    • Compliance: FCC Class A and RoHS
    • IP67 Certified
  • Launched on:
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number STURDeCAM25_CUOAGX
Product Name FHD AR0234 IP67 Global Shutter GMSL2 Multi Camera for NVIDIA Jetson AGX ORIN™ / AGX Xavier™ (up to 8 cameras)
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution Full HD
Unlock Full Specs
to access all available technical data

Similar Products

Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details