e-con Systems™ Inc Full HD AR0233 HDR USB Camera with LFM See3CAM_CU22

Description
Tags: Enclosure Cameras | HDR Cameras Overview See3CAM_CU22, is a Full HD USB 3.1 Gen 1 camera featuring High Dynamic Range (HDR) with LED flicker mitigation (LFM). This HDR camera is based on 1/2.5" AR0233AT CMOS image sensor and a dedicated high-performance Image Signal Processor (ISP). It can produce excellent images even under low light conditions. It has S-mount (M12) lens holder which allows customers to choose and use the lens according to their requirement. It is a Plug-and-Play camera (UVC compliant) for Windows and Linux. Refer Datasheet  for more details. Specifications Key features: Frame Rate : Streams HD @ 45 fps , Full HD @ 30 fps & VGA @ 60fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed UYVY Supported OS: Windows, Linux, Android* and MAC** 10 pin and 5 pin GPIO header (Only for without enclosure) External Hardware Trigger Input (Only for without enclosure) Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Micro-B interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: Uncompressed UYVY Pixel Size: 3.0μm x 3.0μm Sensor Active Area: 2048H x 1280V Array Size: 2048 x 1280 pixel Responsivity: 30.4 Ke-/lux-sec SNR: 43.1 dB Dynamic Range: Max upto 120 dB FOV: 129.17°(D), 110.65°(H), 61.16°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -40°C to 85°C Power Requirements: Max - 2.250W, Min - 1.425W Size in mm (l x b x h): Without Enclosure: Without Lens: 30 x 30 x 30.2 mm With Enclosure: Without Lens: 35.3 x 35.3 x 29 mm Board Weight: Without Enclosure: Without Lens: 14 Grams With Lens: 20 Grams With Enclosure: Without Lens: 58 Grams With Lens: 64 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com
Description
Tags: Enclosure Cameras | HDR Cameras Overview See3CAM_CU22, is a Full HD USB 3.1 Gen 1 camera featuring High Dynamic Range (HDR) with LED flicker mitigation (LFM). This HDR camera is based on 1/2.5" AR0233AT CMOS image sensor and a dedicated high-performance Image Signal Processor (ISP). It can produce excellent images even under low light conditions. It has S-mount (M12) lens holder which allows customers to choose and use the lens according to their requirement. It is a Plug-and-Play camera (UVC compliant) for Windows and Linux. Refer Datasheet  for more details. Specifications Key features: Frame Rate : Streams HD @ 45 fps , Full HD @ 30 fps & VGA @ 60fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed UYVY Supported OS: Windows, Linux, Android* and MAC** 10 pin and 5 pin GPIO header (Only for without enclosure) External Hardware Trigger Input (Only for without enclosure) Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Micro-B interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: Uncompressed UYVY Pixel Size: 3.0μm x 3.0μm Sensor Active Area: 2048H x 1280V Array Size: 2048 x 1280 pixel Responsivity: 30.4 Ke-/lux-sec SNR: 43.1 dB Dynamic Range: Max upto 120 dB FOV: 129.17°(D), 110.65°(H), 61.16°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -40°C to 85°C Power Requirements: Max - 2.250W, Min - 1.425W Size in mm (l x b x h): Without Enclosure: Without Lens: 30 x 30 x 30.2 mm With Enclosure: Without Lens: 35.3 x 35.3 x 29 mm Board Weight: Without Enclosure: Without Lens: 14 Grams With Lens: 20 Grams With Enclosure: Without Lens: 58 Grams With Lens: 64 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com

Suppliers

Company
Product
Description
Supplier Links
Full HD AR0233 HDR USB Camera with LFM - See3CAM_CU22 - e-con Systems™ Inc
San Jose, CA, United States
Full HD AR0233 HDR USB Camera with LFM
See3CAM_CU22
Full HD AR0233 HDR USB Camera with LFM See3CAM_CU22
Tags: Enclosure Cameras | HDR Cameras Overview See3CAM_CU22, is a Full HD USB 3.1 Gen 1 camera featuring High Dynamic Range (HDR) with LED flicker mitigation (LFM). This HDR camera is based on 1/2.5" AR0233AT CMOS image sensor and a dedicated high-performance Image Signal Processor (ISP). It can produce excellent images even under low light conditions. It has S-mount (M12) lens holder which allows customers to choose and use the lens according to their requirement. It is a Plug-and-Play camera (UVC compliant) for Windows and Linux. Refer Datasheet  for more details. Specifications Key features: Frame Rate : Streams HD @ 45 fps , Full HD @ 30 fps & VGA @ 60fps Refer Datasheet  for complete frame rate details. Output format: Uncompressed UYVY Supported OS: Windows, Linux, Android* and MAC** 10 pin and 5 pin GPIO header (Only for without enclosure) External Hardware Trigger Input (Only for without enclosure) Unique ID for each camera Lightweight, versatile, and portable two-board solution Interface: Interface: USB 3.1 Gen 1 device Connector: Micro-B interface connector UVC Compliant - no additional drivers required Backward compatible with USB 2.0 hosts Module features: Sensor: AR0233AT from onsemi® Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Shutter Type: Electronic Rolling Shutter Optical Format: 1/2.5" Output Format: Uncompressed UYVY Pixel Size: 3.0μm x 3.0μm Sensor Active Area: 2048H x 1280V Array Size: 2048 x 1280 pixel Responsivity: 30.4 Ke-/lux-sec SNR: 43.1 dB Dynamic Range: Max upto 120 dB FOV: 129.17°(D), 110.65°(H), 61.16°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating Voltage: 5V +/- 5% Operating Temperature Range: -40°C to 85°C Power Requirements: Max - 2.250W, Min - 1.425W Size in mm (l x b x h): Without Enclosure: Without Lens: 30 x 30 x 30.2 mm With Enclosure: Without Lens: 35.3 x 35.3 x 29 mm Board Weight: Without Enclosure: Without Lens: 14 Grams With Lens: 20 Grams With Enclosure: Without Lens: 58 Grams With Lens: 64 Grams Miscellaneous: Compliance: FCC, RoHS Launched on: * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android ** - For MAC OS support, please contact camerasoluti ons@e-consystems.com

Tags: Enclosure Cameras | HDR Cameras


Overview


See3CAM_CU22, is a Full HD USB 3.1 Gen 1 camera featuring High Dynamic Range (HDR) with LED flicker mitigation (LFM). This HDR camera is based on 1/2.5" AR0233AT CMOS image sensor and a dedicated high-performance Image Signal Processor (ISP). It can produce excellent images even under low light conditions. It has S-mount (M12) lens holder which allows customers to choose and use the lens according to their requirement. It is a Plug-and-Play camera (UVC compliant) for Windows and Linux.

Refer Datasheet  for more details.


Specifications


  • Key features:
    • Frame Rate :
      • Streams HD @ 45 fps , Full HD @ 30 fps & VGA @ 60fps
      Refer Datasheet  for complete frame rate details.
    • Output format: Uncompressed UYVY
    • Supported OS: Windows, Linux, Android* and MAC**
    • 10 pin and 5 pin GPIO header (Only for without enclosure)
    • External Hardware Trigger Input (Only for without enclosure)
    • Unique ID for each camera
    • Lightweight, versatile, and portable two-board solution
  • Interface:
    • Interface: USB 3.1 Gen 1 device
    • Connector: Micro-B interface connector
    • UVC Compliant - no additional drivers required
    • Backward compatible with USB 2.0 hosts
  • Module features:
    • Sensor: AR0233AT from onsemi®
    • Focus Type: Fixed focus
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Shutter Type: Electronic Rolling Shutter
    • Optical Format: 1/2.5"
    • Output Format: Uncompressed UYVY
    • Pixel Size: 3.0μm x 3.0μm
    • Sensor Active Area: 2048H x 1280V
    • Array Size: 2048 x 1280 pixel
    • Responsivity: 30.4 Ke-/lux-sec
    • SNR: 43.1 dB
    • Dynamic Range: Max upto 120 dB
    • FOV: 129.17°(D), 110.65°(H), 61.16°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating Voltage: 5V +/- 5%
    • Operating Temperature Range: -40°C to 85°C
    • Power Requirements: Max - 2.250W, Min - 1.425W
    • Size in mm (l x b x h):
      • Without Enclosure:
        • Without Lens: 30 x 30 x 30.2 mm
      • With Enclosure:
        • Without Lens: 35.3 x 35.3 x 29 mm
    • Board Weight:
      • Without Enclosure:
        • Without Lens: 14 Grams
        • With Lens: 20 Grams
      • With Enclosure:
        • Without Lens: 58 Grams
        • With Lens: 64 Grams
  • Miscellaneous:
    • Compliance: FCC, RoHS
  • Launched on:
  • * - Customers interested to work on Android would require e-con SDK (Webeecam). The specs mentioned above shall not be the same for Android
  • ** - For MAC OS support, please contact camerasolutions@e-consystems.com
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number See3CAM_CU22
Product Name Full HD AR0233 HDR USB Camera with LFM
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Format / Output Uncompressed UYVY
Resolution Full HD
Unlock Full Specs
to access all available technical data