e-con Systems™ Inc Sony® STARVIS™ IMX462 Ultra Low-Light Multi-Camera Solution for Renesas RZ/V2H e-CAM22_CURZH

Description
Overview e-CAM22_CURZH is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera that supports UYVY image format and is provided with S-mount (also known as M12 board lens) lens holder. e-CAM22_CURZH can be interfaced to any one of the connectors (CN7 to CN10) of the Renesas® RZ/V2H development kit. e-CAM22_CURZH stands out in its superior near-infrared performance. The high sensitivity of this camera helps to capture images in extremely low lighting conditions as 0 lux, which makes it suitable for night vision applications and medical microscopes. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Frame Rate: Streams HD @ 60 fps & Full HD @ 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY streaming High speed 4-lane MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: 4-Lane MIPI CSI-2 Connector: 22pin FPC connector Cable length: 15cm Module features: Sensor: IMX462 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Optical Format: 1/ 2.8" Output Format: Uncompressed UYVY Pixel Size: : 2.9 μm x 2.9 μm Sensor Active Area: 1920H x 1080V G Sensitivity: 2376mV for HCG mode; 921mV for LCG mode Holder: M12 (S-Mount) FOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating voltage: 3.3V +/- 5% Operating temperature: -30°C to 70°C Typical power consumption - TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS
Description
Overview e-CAM22_CURZH is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera that supports UYVY image format and is provided with S-mount (also known as M12 board lens) lens holder. e-CAM22_CURZH can be interfaced to any one of the connectors (CN7 to CN10) of the Renesas® RZ/V2H development kit. e-CAM22_CURZH stands out in its superior near-infrared performance. The high sensitivity of this camera helps to capture images in extremely low lighting conditions as 0 lux, which makes it suitable for night vision applications and medical microscopes. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Frame Rate: Streams HD @ 60 fps & Full HD @ 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY streaming High speed 4-lane MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: 4-Lane MIPI CSI-2 Connector: 22pin FPC connector Cable length: 15cm Module features: Sensor: IMX462 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Optical Format: 1/ 2.8" Output Format: Uncompressed UYVY Pixel Size: : 2.9 μm x 2.9 μm Sensor Active Area: 1920H x 1080V G Sensitivity: 2376mV for HCG mode; 921mV for LCG mode Holder: M12 (S-Mount) FOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating voltage: 3.3V +/- 5% Operating temperature: -30°C to 70°C Typical power consumption - TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

Suppliers

Company
Product
Description
Supplier Links
Sony® STARVIS™ IMX462 Ultra Low-Light Multi-Camera Solution for Renesas RZ/V2H - e-CAM22_CURZH - e-con Systems™ Inc
San Jose, CA, United States
Sony® STARVIS™ IMX462 Ultra Low-Light Multi-Camera Solution for Renesas RZ/V2H
e-CAM22_CURZH
Sony® STARVIS™ IMX462 Ultra Low-Light Multi-Camera Solution for Renesas RZ/V2H e-CAM22_CURZH
Overview e-CAM22_CURZH is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera that supports UYVY image format and is provided with S-mount (also known as M12 board lens) lens holder. e-CAM22_CURZH can be interfaced to any one of the connectors (CN7 to CN10) of the Renesas® RZ/V2H development kit. e-CAM22_CURZH stands out in its superior near-infrared performance. The high sensitivity of this camera helps to capture images in extremely low lighting conditions as 0 lux, which makes it suitable for night vision applications and medical microscopes. Refer Datasheet for complete frame rate details. Specifications Key features: Frame Rate: Frame Rate: Streams HD @ 60 fps & Full HD @ 60 fps Refer Datasheet for more details. Output format: Uncompressed UYVY streaming High speed 4-lane MIPI CSI-2 interface Standard M12 lens holder for use with customized optics or lenses for various applications Lightweight, versatile, and portable design Interface: Interface: 4-Lane MIPI CSI-2 Connector: 22pin FPC connector Cable length: 15cm Module features: Sensor: IMX462 from Sony® Starvis Focus Type: Fixed focus Sensor Resolution: Full HD Chroma: Color Optical Format: 1/ 2.8" Output Format: Uncompressed UYVY Pixel Size: : 2.9 μm x 2.9 μm Sensor Active Area: 1920H x 1080V G Sensitivity: 2376mV for HCG mode; 921mV for LCG mode Holder: M12 (S-Mount) FOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con) Electrical and Mechanical: Operating voltage: 3.3V +/- 5% Operating temperature: -30°C to 70°C Typical power consumption - TBD Size in mm (l x b): 30 x 30 mm Miscellaneous: Compliance: RoHS

Overview


e-CAM22_CURZH is a Full HD custom lens camera module based on 1/2.8" Sony Starvis IMX462 CMOS image sensor. It is a color camera that supports UYVY image format and is provided with S-mount (also known as M12 board lens) lens holder.

e-CAM22_CURZH can be interfaced to any one of the connectors (CN7 to CN10) of the Renesas® RZ/V2H development kit. e-CAM22_CURZH stands out in its superior near-infrared performance. The high sensitivity of this camera helps to capture images in extremely low lighting conditions as 0 lux, which makes it suitable for night vision applications and medical microscopes.

Refer Datasheet for complete frame rate details.


Specifications


  • Key features:
    • Frame Rate:
      • Frame Rate: Streams HD @ 60 fps & Full HD @ 60 fps
      Refer Datasheet for more details.
    • Output format: Uncompressed UYVY streaming
    • High speed 4-lane MIPI CSI-2 interface
    • Standard M12 lens holder for use with customized optics or lenses for various applications
    • Lightweight, versatile, and portable design
  • Interface:
    • Interface: 4-Lane MIPI CSI-2
    • Connector: 22pin FPC connector
    • Cable length: 15cm
  • Module features:
    • Sensor: IMX462 from Sony® Starvis
    • Focus Type: Fixed focus
    • Sensor Resolution: Full HD
    • Chroma: Color
    • Optical Format: 1/ 2.8"
    • Output Format: Uncompressed UYVY
    • Pixel Size: : 2.9 μm x 2.9 μm
    • Sensor Active Area: 1920H x 1080V
    • G Sensitivity: 2376mV for HCG mode; 921mV for LCG mode
    • Holder: M12 (S-Mount)
    • FOV: 132°(D), 113°(H), 61°(V) (with the lens provided by e-con)
  • Electrical and Mechanical:
    • Operating voltage: 3.3V +/- 5%
    • Operating temperature: -30°C to 70°C
    • Typical power consumption - TBD
    • Size in mm (l x b): 30 x 30 mm
  • Miscellaneous:
    • Compliance: RoHS
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM22_CURZH
Product Name Sony® STARVIS™ IMX462 Ultra Low-Light Multi-Camera Solution for Renesas RZ/V2H
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Format / Output Uncompressed UYVY
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 1924383 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 480 lines
Vertical Resolution 234 lines
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details