e-con Systems™ Inc AR0234 Global Shutter Camera for i.MX8 Processors e-CAM21_CUiMX8

Description
Key Features of iMX8 Camera: Houses e-CAM217_CUMI0234_MO D - Full HD fixed focus MIPI Camera Module Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board High speed 4-lane MIPI CSI-2 interface Maximum Frame rate Resolutions - UYVY HD (1280 x 720) - 120 fps Full HD (1920 x 1080) - 65 fps 2.3 MP (1920 x 1200) - 60 fps Output Format - YUYV Typical power consumption: 0.92W Operating Temperature Range : -30° C to 70° C Lightweight, versatile, and portable multi-board solution Launched on: Camera Module Features: Sensor:AR0234 Color sensor from onsemi® Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.6" Optical format Sensor Type: Full HD CMOS Global Shutter Sensor with Color output Image Signal Processor:Onboard ISP Output Format:Uncompressed UYVY format Sensor Features: Pixel size:3 μm x 3 μm Sensor Active Area:1920H x 1200V Shutter type:Global Shutter Focus Type:Fixed focus Array Size:1945 x 1097 Responsivity::56 Ke-/luxsec SNR::38 dB Dynamic Range::71.4 dB Array Size:: 1920 x 1200 pixels Kit Contents for iMX8 Camera: Hardware: e-CAM21_CUiMX8_H01R1 - Full HD MIPI Camera board (contains the e-CAM217_CUMI0234_MO D camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code Sample View finder Application with Source Code
Description
Key Features of iMX8 Camera: Houses e-CAM217_CUMI0234_MO D - Full HD fixed focus MIPI Camera Module Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board High speed 4-lane MIPI CSI-2 interface Maximum Frame rate Resolutions - UYVY HD (1280 x 720) - 120 fps Full HD (1920 x 1080) - 65 fps 2.3 MP (1920 x 1200) - 60 fps Output Format - YUYV Typical power consumption: 0.92W Operating Temperature Range : -30° C to 70° C Lightweight, versatile, and portable multi-board solution Launched on: Camera Module Features: Sensor:AR0234 Color sensor from onsemi® Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.6" Optical format Sensor Type: Full HD CMOS Global Shutter Sensor with Color output Image Signal Processor:Onboard ISP Output Format:Uncompressed UYVY format Sensor Features: Pixel size:3 μm x 3 μm Sensor Active Area:1920H x 1200V Shutter type:Global Shutter Focus Type:Fixed focus Array Size:1945 x 1097 Responsivity::56 Ke-/luxsec SNR::38 dB Dynamic Range::71.4 dB Array Size:: 1920 x 1200 pixels Kit Contents for iMX8 Camera: Hardware: e-CAM21_CUiMX8_H01R1 - Full HD MIPI Camera board (contains the e-CAM217_CUMI0234_MO D camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code Sample View finder Application with Source Code

Suppliers

Company
Product
Description
Supplier Links
AR0234 Global Shutter Camera for i.MX8 Processors - e-CAM21_CUiMX8 - e-con Systems™ Inc
San Jose, CA, United States
AR0234 Global Shutter Camera for i.MX8 Processors
e-CAM21_CUiMX8
AR0234 Global Shutter Camera for i.MX8 Processors e-CAM21_CUiMX8
Key Features of iMX8 Camera: Houses e-CAM217_CUMI0234_MO D - Full HD fixed focus MIPI Camera Module Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board High speed 4-lane MIPI CSI-2 interface Maximum Frame rate Resolutions - UYVY HD (1280 x 720) - 120 fps Full HD (1920 x 1080) - 65 fps 2.3 MP (1920 x 1200) - 60 fps Output Format - YUYV Typical power consumption: 0.92W Operating Temperature Range : -30° C to 70° C Lightweight, versatile, and portable multi-board solution Launched on: Camera Module Features: Sensor:AR0234 Color sensor from onsemi® Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.6" Optical format Sensor Type: Full HD CMOS Global Shutter Sensor with Color output Image Signal Processor:Onboard ISP Output Format:Uncompressed UYVY format Sensor Features: Pixel size:3 μm x 3 μm Sensor Active Area:1920H x 1200V Shutter type:Global Shutter Focus Type:Fixed focus Array Size:1945 x 1097 Responsivity::56 Ke-/luxsec SNR::38 dB Dynamic Range::71.4 dB Array Size:: 1920 x 1200 pixels Kit Contents for iMX8 Camera: Hardware: e-CAM21_CUiMX8_H01R1 - Full HD MIPI Camera board (contains the e-CAM217_CUMI0234_MO D camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable) Software: Linux: Prebuilt images for out of the box evaluation V4L2 - Linux driver source code Sample View finder Application with Source Code

Key Features of iMX8 Camera:

  • Houses e-CAM217_CUMI0234_MOD - Full HD fixed focus MIPI Camera Module
  • Plugs directly in to the Toradex Ixora carrier board and Verdin Development Board
  • High speed 4-lane MIPI CSI-2 interface
  • Maximum Frame rate
  • Resolutions - UYVY
    HD (1280 x 720) - 120 fps
    Full HD (1920 x 1080) - 65 fps
    2.3 MP (1920 x 1200) - 60 fps
  • Output Format - YUYV
  • Typical power consumption: 0.92W
  • Operating Temperature Range : -30° C to 70° C
  • Lightweight, versatile, and portable multi-board solution
  • Launched on:

Camera Module Features:

Sensor:AR0234 Color sensor from onsemi®

Sensor Resolution and Optical Format:Full HD CMOS Image Sensor. 1/2.6" Optical format

Sensor Type: Full HD CMOS Global Shutter Sensor with Color output

Image Signal Processor:Onboard ISP

Output Format:Uncompressed UYVY format

Sensor Features:

Pixel size:3 μm x 3 μm

Sensor Active Area:1920H x 1200V

Shutter type:Global Shutter

Focus Type:Fixed focus

Array Size:1945 x 1097

Responsivity::56 Ke-/luxsec

SNR::38 dB

Dynamic Range::71.4 dB

Array Size:: 1920 x 1200 pixels


Kit Contents for iMX8 Camera:

  • Hardware:
    • e-CAM21_CUiMX8_H01R1 - Full HD MIPI Camera board (contains the e-CAM217_CUMI0234_MOD camera module, camera adaptor board, Ixora adaptor board, micro-coaxial cable and a FFC cable)
  • Software:
    • Linux:
      • Prebuilt images for out of the box evaluation
      • V4L2 - Linux driver source code
      • Sample View finder Application with Source Code
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Video Cameras
Product Number e-CAM21_CUiMX8
Product Name AR0234 Global Shutter Camera for i.MX8 Processors
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Format / Output Uncompressed UYVY format
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Cameras - 1464648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology CMOS Camera
Application / Industry Security / Law Enforcement
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Charge-domain CMOS TDI Line Scan Camera - Linea HS 16k - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details