DigiKey Datasheets for Reed Relays

Reed relays are electrically-operated switching devices that consist of two thin, magnetic strips (reeds) encapsulated in a glass envelope. They are used to switch industrial components such as solenoids, contactors and starter motors.
Reed Relays: Learn more

Page: 1 2 3
Product Name Notes
GENERAL PURPOSE REED RELAY, FORM
HIGH VOLTAGE REED RELAY, FORM 1A
HIGH VOLTAGE REED RELAY. FORM 1A
HV REED RELAY 12V FORM 2A DUAL
REED RELAY 1 FORM A 12V SMD
REED RELAY 1 FORM A 12V TH
REED RELAY 1 FORM A 24V SMD
REED RELAY 1 FORM A 24V TH
REED RELAY 1 FORM A 5V SMD
REED RELAY 1 FORM A 5V TH
REED RELAY SPDT CHANGE 12V ATEX
REED RELAY SPST-NO 12V ATEX PLAS
REED RELAY SPST-NO 5V ATEX PLAST
REED RELAY SPST-NO 5V PCB
REED RELAY, 12V COIL, SPNC, 4KV
REED RELAY, 24V COIL, SPNC, 4KV
REED RELAY, 5V COIL, SPNC, 4KV
RELAY RED SPST-NC 500MA 5V
RELAY REED 1 N/C 1.5KV 12V
RELAY REED 1 N/C 1.5KV 24V
RELAY REED 1 N/C 1.5KV 5V
RELAY REED 4KV SPST 12V SIP SCRE
RELAY REED 4KV SPST 12V SIP W/DI
RELAY REED 4KV SPST 12V SIP
RELAY REED 4KV SPST 24V SIP SCRE
RELAY REED 4KV SPST 24V SIP W/DI
RELAY REED 4KV SPST 24V SIP
RELAY REED 4KV SPST 5V SIP SCREE
RELAY REED 4KV SPST 5V SIP W/DIO
RELAY REED 4KV SPST 5V SIP
RELAY REED 4PST 300MA 5V
RELAY REED 5KV 12V SPST-NC
RELAY REED 5KV 12V SPST-NO
RELAY REED 5KV 24V SPST-NC
RELAY REED 5KV 24V SPST-NO
RELAY REED 5KV 5V SPST-NC
RELAY REED 5KV 5V SPST-NO
RELAY REED 7.5KV 12V SPST-NO
RELAY REED 7.5KV 24V SPST-NO
RELAY REED 7.5KV 5V SPST-NC
RELAY REED 8PST 0.5A 5V
RELAY REED C/O 12V
RELAY REED C/O 24V
RELAY REED C/O 5V
RELAY REED DPDT 250MA 5V
RELAY REED DPST 1A 12V
RELAY REED DPST 1A 24V
RELAY REED DPST 1A 5V
RELAY REED DPST 500MA 12V
RELAY REED DPST 500MA 24V
RELAY REED DPST 500MA 5V
RELAY REED DPST-NO 1A 15V
RELAY REED HV 15KV N/O 5VDC PCB
RELAY REED N/C 5KV 24V
RELAY REED SPDT 250MA 12V
RELAY REED SPDT 250MA 24V
RELAY REED SPDT 250MA 5V
RELAY REED SPDT 500MA 12V
RELAY REED SPDT 500MA 24V
RELAY REED SPDT 500MA 5V
RELAY REED SPST 0.5A 3V
RELAY REED SPST 1A 12V UL
RELAY REED SPST 1A 12V
RELAY REED SPST 1A 24V UL
RELAY REED SPST 1A 24V
RELAY REED SPST 1A 5V UL
RELAY REED SPST 1A 5V
RELAY REED SPST 250MA 3V UL
RELAY REED SPST 250MA 3V
RELAY REED SPST 2A 24V
RELAY REED SPST 2A 5V
RELAY REED SPST 3A 12V
RELAY REED SPST 3A 24V
RELAY REED SPST 500MA 12V
RELAY REED SPST 500MA 24V
RELAY REED SPST 500MA 5V
RELAY REED SPST 500MA 6V
RELAY REED SPST 700MA 12V UL
RELAY REED SPST 700MA 12V
RELAY REED SPST 700MA 24V UL
RELAY REED SPST 700MA 24V
RELAY REED SPST 700MA 5V UL
RELAY REED SPST 700MA 5V
RELAY REED SPST-NC 2A 12V
RELAY REED SPST-NC 2A 24V
RELAY REED SPST-NC 2A 5V
RELAY REED SPST-NC 3A 12V
RELAY REED SPST-NC 3A 24V
RELAY REED SPST-NC 3A 5V
RELAY REED SPST-NC 5KV 24V
RELAY REED SPST-NC 5KV 5V
RELAY REED SPST-NC 5KV12V
RELAY REED SPST-NC 7.5KV 12V
RELAY REED SPST-NC 7.5KV 24V
RELAY REED SPST-NC 7.5KV 5V
RELAY REED SPST-NO 1A 12V
RELAY REED SPST-NO 2A 12V
RELAY REED SPST-NO 2A 24V
RELAY REED SPST-NO 2A 5V
RELAY REED SPST-NO 3A 12V
RELAY REED SPST-NO 3A 24V
RELAY REED SPST-NO 3A 5V
RELAY REED SPST-NO 5KV 12V
RELAY REED SPST-NO 5KV 24V
RELAY REED SPST-NO 5KV 5V
RELAY REED SPST-NO 7.5KV 12V
RELAY REED SPST-NO 7.5KV 24V
RELAY REED SPST-NO 7.5KV 5V
RELAY REED TWIN N/O 1.5KV 12V
RELAY REED TWIN N/O 1.5KV 24V
RELAY REED TWIN N/O 1.5KV 5V
RELAY, HV, VERTICAL MOUNT, SPNO,
RR HV N/O 3KV 2A 12V COIL UL
RR HV N/O 3KV 2A 24V COIL UL
RR HV N/O 3KV 2A 5V COIL UL
RR HV N/O 5KV 12V COIL UL
RR HV N/O 5KV 24V COIL UL
RR HV N/O 5KV 5V COIL UL
SPST N/O 4KV ISOLATION 1000V 12V
SPST N/O 4KV ISOLATION 1000V 5V
SPST N/O 4KV ISOLATION 350V 12V
SPST N/O 4KV ISOLATION 350V 5V C
SPST N/O 5KV ISOLATION 1000V 24V
SPST N/O 5KV ISOLATION 350V 24V

<< Prev Next >>