Sensata Technologies Reed Relays S2-05E

Description
RELAY REED SPST 1A 5V
Request a Quote Datasheet
Description
RELAY REED SPST 1A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1354-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1354-ND
Reed Relays 725-1354-ND
RELAY REED SPST 1A 5V

RELAY REED SPST 1A 5V

Buy Now Datasheet
Reed Relay, Spst-No, 5Vdc, 1A, Th; Contact Configuration Sensata/cynergy3 - 27X7554 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 5Vdc, 1A, Th; Contact Configuration Sensata/cynergy3
27X7554
Reed Relay, Spst-No, 5Vdc, 1A, Th; Contact Configuration Sensata/cynergy3 27X7554
REED RELAY, SPST-NO, 5VDC, 1A, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:160ohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

REED RELAY, SPST-NO, 5VDC, 1A, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:160ohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

Supplier's Site
Reed Relay, S2 Series, 5 Vdc, 160 Ohm, 1 A, 350 Vdc, Spst-No Rohs Compliant Sensata/cynergy3 - 59Y7861 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, S2 Series, 5 Vdc, 160 Ohm, 1 A, 350 Vdc, Spst-No Rohs Compliant Sensata/cynergy3
59Y7861
Reed Relay, S2 Series, 5 Vdc, 160 Ohm, 1 A, 350 Vdc, Spst-No Rohs Compliant Sensata/cynergy3 59Y7861
Reed Relay, S2 Series, 5 VDC, 160 ohm, 1 A, 350 VDC, SPST-NO RoHS Compliant: Yes

Reed Relay, S2 Series, 5 VDC, 160 ohm, 1 A, 350 VDC, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
S2-05E
Relays - Reed Relays S2-05E
RELAY REED SPST 1A 5V

RELAY REED SPST 1A 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 725-1354-ND 27X7554 59Y7861 S2-05E
Product Name Reed Relays Reed Relay, Spst-No, 5Vdc, 1A, Th; Contact Configuration Sensata/cynergy3 Reed Relay, S2 Series, 5 Vdc, 160 Ohm, 1 A, 350 Vdc, Spst-No Rohs Compliant Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
SWITCH REED SPST-NO 350MA 140V - 461-59170-1-S-00-D - Utmel Electronic Limited
Specs
Mounting Surface Mount
Approvals RoHS
DC Power 10 watts
View Details