TE Connectivity Reed Relays JWD-171-23

Description
RELAY REED DPST 500MA 12V
Request a Quote Datasheet
Description
RELAY REED DPST 500MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - PB819-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
PB819-ND
Reed Relays PB819-ND
RELAY REED DPST 500MA 12V

RELAY REED DPST 500MA 12V

Buy Now Datasheet
Electronic Surplus - JWD-171-23 - 1191785-JWD-171-23 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - JWD-171-23
1191785-JWD-171-23
Electronic Surplus - JWD-171-23 1191785-JWD-171-23
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1191785-JWD-171-23 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Contact Form: DPST-NO (2 Form A) Contact Material: Ruthenium (Ru) Coil Resistance: 500 Ohms Coil Current: 24.0mA Operate Time: 1.5ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500mA Switching Voltage: 100VDC - Max Release Time: 0.5ms Categories: Relays Temperature Range - Operating: -35°C ~ 85°C Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Must Operate Voltage: 9.6 VDC Must Release Voltage: 1 VDC

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1191785-JWD-171-23
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: DPST-NO (2 Form A)
Contact Material: Ruthenium (Ru)
Coil Resistance: 500 Ohms
Coil Current: 24.0mA
Operate Time: 1.5ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 500mA
Switching Voltage: 100VDC - Max
Release Time: 0.5ms
Categories: Relays
Temperature Range - Operating: -35°C ~ 85°C
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9.6 VDC
Must Release Voltage: 1 VDC

Buy Now
Relays - Reed Relays JWD-171-23
RELAY REED DPST 500MA 12V

RELAY REED DPST 500MA 12V

Supplier's Site
Relay/Socket - 20791571 - Radwell International
Willingboro, NJ, United States
Relay/Socket
20791571
Relay/Socket 20791571
RELAY, REED, DPST-NO, 100V, 0.5A, THT; CONTACT CONFIGURATION:DPST-N O; COIL VOLTAGE:12VDC; PRODUCT RANGE:JWD SERIES; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:500OHM; SWITCHING CURRENT MAX:500MA; SWITCHING VOLTAGE MAX:100V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RELAY, REED, DPST-NO, 100V, 0.5A, THT; CONTACT CONFIGURATION:DPST-NO; COIL VOLTAGE:12VDC; PRODUCT RANGE:JWD SERIES; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:500OHM; SWITCHING CURRENT MAX:500MA; SWITCHING VOLTAGE MAX:100V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay, Reed, Dpst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity - 81F9294 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity
81F9294
Relay, Reed, Dpst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity 81F9294
RELAY, REED, DPST-NO, 100V, 0.5A, THT; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, DPST-NO, 100V, 0.5A, THT; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Reed Relays Electromechanical Relays Reed Relays Reed Relays Reed Relays
Product Number PB819-ND 1191785-JWD-171-23 JWD-171-23 20791571 81F9294
Product Name Reed Relays Electronic Surplus - JWD-171-23 Relays - Reed Relays Relay/Socket Relay, Reed, Dpst-No, 100V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity
Mounting PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Operating Temp -31 to 185 F (-35 to 85 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 26.04 - Step relay 10A - 260480480000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, EAC-1, ukca
NO 2
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Reed Relay, Spdt, 1.2A, 175Vdc, Th; Contact Configuration Axicom Te Connectivity - 16AC2519 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
View Details