TE Connectivity Reed Relays JWD-172-7

Description
RELAY REED SPDT 500MA 12V
Request a Quote Datasheet
Description
RELAY REED SPDT 500MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - PB827-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
PB827-ND
Reed Relays PB827-ND
RELAY REED SPDT 500MA 12V

RELAY REED SPDT 500MA 12V

Buy Now Datasheet
Relay/Socket - 20772609 - Radwell International
Willingboro, NJ, United States
Relay/Socket
20772609
Relay/Socket 20772609
RELAY, REED, SPDT, 28V, 0.5A, THT; CONTACT CONFIGURATION:SPDT; COIL VOLTAGE:12VDC; PRODUCT RANGE:JWD SERIES; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:500OHM; SWITCHING CURRENT MAX:500MA; SWITCHING VOLTAGE MAX:28V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RELAY, REED, SPDT, 28V, 0.5A, THT; CONTACT CONFIGURATION:SPDT; COIL VOLTAGE:12VDC; PRODUCT RANGE:JWD SERIES; RELAY MOUNTING:THROUGH HOLE; COIL RESISTANCE:500OHM; SWITCHING CURRENT MAX:500MA; SWITCHING VOLTAGE MAX:28V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relays - Reed Relays JWD-172-7
RELAY REED SPDT 500MA 12V

RELAY REED SPDT 500MA 12V

Supplier's Site
Relay, Reed, Spdt, 28V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity - 81F9307 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 28V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity
81F9307
Relay, Reed, Spdt, 28V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity 81F9307
RELAY, REED, SPDT, 28V, 0.5A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:28V RoHS Compliant: Yes

RELAY, REED, SPDT, 28V, 0.5A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:28V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number PB827-ND 20772609 JWD-172-7 81F9307
Product Name Reed Relays Relay/Socket Relays - Reed Relays Relay, Reed, Spdt, 28V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -31 to 185 F (-35 to 85 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR3H2A05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Double Pole (DP)
Throw Double Throw
View Details