Sensata Technologies Reed Relays S1-24-BM

Description
RELAY REED 1 N/C 1.5KV 24V
Request a Quote
Description
RELAY REED 1 N/C 1.5KV 24V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1-24-BM is a miniature single-in-line reed relay with normally closed contacts, designed for space-constrained applications requiring high-voltage isolation. It features a 24V coil, rhodium contacts, 1.5kV isolation voltage across contacts, a maximum switching voltage of 1000V DC, and a carry current of 1.3A DC. The relay offers 1000V DC switching voltage capability with a maximum switching current of 0.5A DC and contact resistance of 120mΩ max. The coil resistance is 3000Ω ±10% at 20°C, with a must operate voltage of 18V DC and must release voltage of 2.4V DC. It includes an EM screen and has an operating temperature range of -40°C to +85°C. The device meets UL approval for pollution degree 2 and complies with EN60068-2-27 and EN60068-2-6 shock and vibration standards.

Datasheet Summary
Powered by GS/AI

The S1-24-BM is a miniature single-in-line reed relay with normally closed contacts, designed for space-constrained applications requiring high-voltage isolation. It features a 24V coil, rhodium contacts, 1.5kV isolation voltage across contacts, a maximum switching voltage of 1000V DC, and a carry current of 1.3A DC. The relay offers 1000V DC switching voltage capability with a maximum switching current of 0.5A DC and contact resistance of 120mΩ max. The coil resistance is 3000Ω ±10% at 20°C, with a must operate voltage of 18V DC and must release voltage of 2.4V DC. It includes an EM screen and has an operating temperature range of -40°C to +85°C. The device meets UL approval for pollution degree 2 and complies with EN60068-2-27 and EN60068-2-6 shock and vibration standards.

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-S1-24-BM-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-S1-24-BM-ND
Reed Relays 725-S1-24-BM-ND
RELAY REED 1 N/C 1.5KV 24V

RELAY REED 1 N/C 1.5KV 24V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Reed Relays
Product Number 725-S1-24-BM-ND
Product Name Reed Relays
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Relays, Dry Relays - 3570.1429 - Comus International
Specs
Maximum Switching Current 1.00 amps
AC Voltage 200 volts
DC Voltage 200 volts
View Details