Sensata Technologies Reed Relays DBT70510TU

Description
RELAY REED SPST-NC 2A 5V
Request a Quote Datasheet
Description
RELAY REED SPST-NC 2A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - DBT70510TU-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
DBT70510TU-ND
Reed Relays DBT70510TU-ND
RELAY REED SPST-NC 2A 5V

RELAY REED SPST-NC 2A 5V

Buy Now Datasheet
Reed Relay, Spst-Nc, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3 - 98Y7561 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-Nc, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3
98Y7561
Reed Relay, Spst-Nc, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3 98Y7561
REED RELAY, SPST-NC, 7KV, 2A, TH; Contact Configuration:SPST-N C; Coil Voltage:5VDC; Product Range:DA Series; Relay Mounting:Through Hole; Coil Resistance:38ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

REED RELAY, SPST-NC, 7KV, 2A, TH; Contact Configuration:SPST-NC; Coil Voltage:5VDC; Product Range:DA Series; Relay Mounting:Through Hole; Coil Resistance:38ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number DBT70510TU-ND 98Y7561
Product Name Reed Relays Reed Relay, Spst-Nc, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-8 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
EDR Series - EDR3O1C24 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Double Throw
View Details