Sensata Technologies Reed Relays DBT70510-HR

Description
RELAY REED SPST-NC 2A 5V
Request a Quote Datasheet
Description
RELAY REED SPST-NC 2A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1390-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1390-ND
Reed Relays 725-1390-ND
RELAY REED SPST-NC 2A 5V

RELAY REED SPST-NC 2A 5V

Buy Now Datasheet
Reed Relay, Spst-Nc, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3 - 41Y0892 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-Nc, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3
41Y0892
Reed Relay, Spst-Nc, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3 41Y0892
REED RELAY, SPST-NC, 7KV, 2A, TH; Contact Configuration:SPST-N C; Coil Voltage:5VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:38ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

REED RELAY, SPST-NC, 7KV, 2A, TH; Contact Configuration:SPST-NC; Coil Voltage:5VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:38ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
DBT70510-HR
Relays - Reed Relays DBT70510-HR
RELAY REED SPST-NC 2A 5V

RELAY REED SPST-NC 2A 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1390-ND 41Y0892 DBT70510-HR
Product Name Reed Relays Reed Relay, Spst-Nc, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details
Reed Relays - 1835-1106-ND - DigiKey
Comus International
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
2 suppliers