Sensata Technologies Reed Relays S1-1204M

Description
RELAY REED 4KV SPST 12V SIP SCRE
Request a Quote Datasheet
Description
RELAY REED 4KV SPST 12V SIP SCRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1558-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1558-ND
Reed Relays 725-1558-ND
RELAY REED 4KV SPST 12V SIP SCRE

RELAY REED 4KV SPST 12V SIP SCRE

Buy Now Datasheet
Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3 - 98Y7645 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3
98Y7645
Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3 98Y7645
REED RELAY, 350VDC, 1A, SPST-NO, TH; Contact Configuration:SPST-N O; Coil Voltage:12V; Product Range:S1 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

REED RELAY, 350VDC, 1A, SPST-NO, TH; Contact Configuration:SPST-NO; Coil Voltage:12V; Product Range:S1 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Relays - Reed Relays
S1-1204M
Relays - Reed Relays S1-1204M
RELAY REED 4KV SPST 12V SIP SCRE

RELAY REED 4KV SPST 12V SIP SCRE

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1558-ND 98Y7645 S1-1204M
Product Name Reed Relays Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Specs
Mounting Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details