Sensata Technologies Reed Relays DBR72410F-HR

Description
RELAY REED SPST-NC 3A 24V
Request a Quote Datasheet
Description
RELAY REED SPST-NC 3A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1387-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1387-ND
Reed Relays 725-1387-ND
RELAY REED SPST-NC 3A 24V

RELAY REED SPST-NC 3A 24V

Buy Now Datasheet
Reed Relay, Spst-Nc, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3 - 41Y0891 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-Nc, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3
41Y0891
Reed Relay, Spst-Nc, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3 41Y0891
REED RELAY, SPST-NC, 1KV, 3A, TH; Contact Configuration:SPST-N C; Coil Voltage:24VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:925ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

REED RELAY, SPST-NC, 1KV, 3A, TH; Contact Configuration:SPST-NC; Coil Voltage:24VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:925ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

Supplier's Site Datasheet
Reed Relay, Spst-Nc, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3 - 99Y8886 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-Nc, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3
99Y8886
Reed Relay, Spst-Nc, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3 99Y8886
REED RELAY, SPST-NC, 1KV, 3A, TH; Contact Configuration:SPST-N C; Coil Voltage:24VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:925ohm; Switching Current Max:3A; Switching Voltage Max:1kV; SVHC:No SVHC RoHS Compliant: Yes

REED RELAY, SPST-NC, 1KV, 3A, TH; Contact Configuration:SPST-NC; Coil Voltage:24VDC; Product Range:D-HR Series; Relay Mounting:Through Hole; Coil Resistance:925ohm; Switching Current Max:3A; Switching Voltage Max:1kV; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 725-1387-ND 41Y0891
Product Name Reed Relays Reed Relay, Spst-Nc, 1Kv, 3A, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 3-1393771-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 28 volts
View Details
2 suppliers
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details