Sensata Technologies Reed Relays DBT72410S

Description
RELAY REED SPST-NC 2A 24V
Request a Quote Datasheet
Description
RELAY REED SPST-NC 2A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1057-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1057-ND
Reed Relays 725-1057-ND
RELAY REED SPST-NC 2A 24V

RELAY REED SPST-NC 2A 24V

Buy Now Datasheet
Relay, Reed, Spst-Nc, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 - 50M7794 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-Nc, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3
50M7794
Relay, Reed, Spst-Nc, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 50M7794
RELAY, REED, SPST-NC, 7KV, 2A, THT; Contact Configuration:SPST-N C; Coil Voltage:24VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:925ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

RELAY, REED, SPST-NC, 7KV, 2A, THT; Contact Configuration:SPST-NC; Coil Voltage:24VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:925ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays DBT72410S
RELAY REED SPST-NC 2A 24V

RELAY REED SPST-NC 2A 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1057-ND 50M7794 DBT72410S
Product Name Reed Relays Relay, Reed, Spst-Nc, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting Chassis Mount PCBoard; Through Hole Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR011A24 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 24.3 x 7.8 x 7.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details