Sensata Technologies Reed Relays DAR72410SU

Description
RELAY REED SPST-NO 3A 24V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 3A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - DAR72410SU-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
DAR72410SU-ND
Reed Relays DAR72410SU-ND
RELAY REED SPST-NO 3A 24V

RELAY REED SPST-NO 3A 24V

Buy Now Datasheet
Reed Relay, Spst-No, 1Kv, 3A, Panel; Contact Configuration Sensata/cynergy3 - 98Y7540 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 1Kv, 3A, Panel; Contact Configuration Sensata/cynergy3
98Y7540
Reed Relay, Spst-No, 1Kv, 3A, Panel; Contact Configuration Sensata/cynergy3 98Y7540
REED RELAY, SPST-NO, 1KV, 3A, PANEL; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:DA Series; Relay Mounting:Panel Mount; Coil Resistance:780ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

REED RELAY, SPST-NO, 1KV, 3A, PANEL; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:DA Series; Relay Mounting:Panel Mount; Coil Resistance:780ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number DAR72410SU-ND 98Y7540
Product Name Reed Relays Reed Relay, Spst-No, 1Kv, 3A, Panel; Contact Configuration Sensata/cynergy3
Mounting Chassis Mount Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
RELAY REED SPDT .25A 5VDC DIP - V23100V4305C011 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
3 suppliers
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details