Coto Technology Reed Relays - PRMA1C05 PRMA1C05

Description
Manufacturer: Coto Technology Win Source Part Number: 890171-PRMA1C05 Series: PRMA Operating Temperature Range: -40°C ~ 80°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 420-1018, CLA142, CLA142-ND
Request a Quote Datasheet
Description
Manufacturer: Coto Technology Win Source Part Number: 890171-PRMA1C05 Series: PRMA Operating Temperature Range: -40°C ~ 80°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 420-1018, CLA142, CLA142-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - PRMA1C05 - 890171-PRMA1C05 - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - PRMA1C05
890171-PRMA1C05
Reed Relays - PRMA1C05 890171-PRMA1C05
Manufacturer: Coto Technology Win Source Part Number: 890171-PRMA1C05 Series: PRMA Operating Temperature Range: -40°C ~ 80°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 420-1018, CLA142, CLA142-ND

Manufacturer: Coto Technology
Win Source Part Number: 890171-PRMA1C05
Series: PRMA
Operating Temperature Range: -40°C ~ 80°C
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: 420-1018, CLA142, CLA142-ND

Buy Now Datasheet
Reed Relays - 420-1018-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
420-1018-ND
Reed Relays 420-1018-ND
RELAY REED SPDT 250MA 5V

RELAY REED SPDT 250MA 5V

Buy Now Datasheet
Relays - Reed Relays PRMA1C05
RELAY REED SPDT 250MA 5V

RELAY REED SPDT 250MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 890171-PRMA1C05 420-1018-ND PRMA1C05
Product Name Reed Relays - PRMA1C05 Reed Relays Relays - Reed Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - JWD-171-14-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
EMR Series - EMR021A09 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details