Sensata Technologies Reed Relays SAR91205

Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1052-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1052-ND
Reed Relays 725-1052-ND
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Relays - Reed Relays SAR91205
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site
Relay, Reed, Spst-No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3 - 89C7906 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3
89C7906
Relay, Reed, Spst-No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3 89C7906
RELAY, REED, SPST-NO, 20V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:S Series; Relay Mounting:Through Hole; Coil Resistance:600ohm; Switching Current Max:500mA; Switching Voltage Max:20V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 20V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:S Series; Relay Mounting:Through Hole; Coil Resistance:600ohm; Switching Current Max:500mA; Switching Voltage Max:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1052-ND SAR91205 89C7906
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

RELAY REED SPDT .25A 15VDC DIP - V23100V4315C011 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
View Details
3 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
EMR Series - EMR091C08 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Double Throw
View Details