Coto Technology Reed Relays - DSS41A05B DSS41A05B

Description
Manufacturer: Coto Technology Win Source Part Number: 917688-DSS41A05B Series: DSS4 Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 420-1022, 420-1022-NDR, CLA146, CLA146-ND
Request a Quote Datasheet
Description
Manufacturer: Coto Technology Win Source Part Number: 917688-DSS41A05B Series: DSS4 Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 420-1022, 420-1022-NDR, CLA146, CLA146-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - DSS41A05B - 917688-DSS41A05B - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - DSS41A05B
917688-DSS41A05B
Reed Relays - DSS41A05B 917688-DSS41A05B
Manufacturer: Coto Technology Win Source Part Number: 917688-DSS41A05B Series: DSS4 Operating Temperature Range: -40°C ~ 85°C Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 420-1022, 420-1022-NDR, CLA146, CLA146-ND

Manufacturer: Coto Technology
Win Source Part Number: 917688-DSS41A05B
Series: DSS4
Operating Temperature Range: -40°C ~ 85°C
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: 420-1022, 420-1022-NDR, CLA146, CLA146-ND

Buy Now Datasheet
Reed Relays - 420-1022-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
420-1022-ND
Reed Relays 420-1022-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Relays - Reed Relays DSS41A05B
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site
RELAY REED SPST 500MA 5V - 181-DSS41A05B - Utmel Electronic Limited
Hong Kong, China
RELAY REED SPST 500MA 5V
181-DSS41A05B
RELAY REED SPST 500MA 5V 181-DSS41A05B
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 917688-DSS41A05B 420-1022-ND DSS41A05B 181-DSS41A05B
Product Name Reed Relays - DSS41A05B Reed Relays Relays - Reed Relays RELAY REED SPST 500MA 5V
Mounting PCBoard; Through Hole PCBoard Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919675A - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Relays - Reed Relays - JWS-117-6 - Acme Chip Technology Co., Limited
Specs
Mounting Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
12-48 V 100-225 A Solenoid Relays - 24612-10-BX - Littelfuse, Inc.
Specs
Maximum Switching Current 100.00 amps
View Details
2 suppliers