Sensata Technologies Reed Relays S2-05PU

Description
RELAY REED SPST 700MA 5V UL
Request a Quote Datasheet
Description
RELAY REED SPST 700MA 5V UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1565-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1565-ND
Reed Relays 725-1565-ND
RELAY REED SPST 700MA 5V UL

RELAY REED SPST 700MA 5V UL

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
S2-05PU
Relays - Reed Relays S2-05PU
RELAY REED SPST 700MA 5V UL

RELAY REED SPST 700MA 5V UL

Supplier's Site
Reed Relay, Spst, 5V, 700Ma, Th; Contact Configuration Sensata/cynergy3 - 99Y8922 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst, 5V, 700Ma, Th; Contact Configuration Sensata/cynergy3
99Y8922
Reed Relay, Spst, 5V, 700Ma, Th; Contact Configuration Sensata/cynergy3 99Y8922
REED RELAY, SPST, 5V, 700MA, TH; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:160ohm; Switching Current Max:700mA; Switching Voltage Max:350VDC; SVHC:No SVHC RoHS Compliant: Yes

REED RELAY, SPST, 5V, 700MA, TH; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:160ohm; Switching Current Max:700mA; Switching Voltage Max:350VDC; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1565-ND S2-05PU 99Y8922
Product Name Reed Relays Relays - Reed Relays Reed Relay, Spst, 5V, 700Ma, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Pickering Electronics
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details