Sensata Technologies Reed Relays DAT71210P

Description
RELAY REED SPST-NO 2A 12V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 2A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1212-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1212-ND
Reed Relays 725-1212-ND
RELAY REED SPST-NO 2A 12V

RELAY REED SPST-NO 2A 12V

Buy Now Datasheet
10Kv 12V Spno Tungsten Solder Turret Hv Contact Sensata/cynergy3 - 44P2475 - Newark, An Avnet Company
Chicago, IL, United States
10Kv 12V Spno Tungsten Solder Turret Hv Contact Sensata/cynergy3
44P2475
10Kv 12V Spno Tungsten Solder Turret Hv Contact Sensata/cynergy3 44P2475
10KV 12V SPNO Tungsten - Solder Turret HV contact

10KV 12V SPNO Tungsten - Solder Turret HV contact

Supplier's Site
Reed Relay, Spst-No, 12Vdc, 2A, Panel; Contact Configuration Sensata/cynergy3 - 89C4324 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 12Vdc, 2A, Panel; Contact Configuration Sensata/cynergy3
89C4324
Reed Relay, Spst-No, 12Vdc, 2A, Panel; Contact Configuration Sensata/cynergy3 89C4324
REED RELAY, SPST-NO, 12VDC, 2A, PANEL; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:D Series; Relay Mounting:Panel Mount; Coil Resistance:150ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

REED RELAY, SPST-NO, 12VDC, 2A, PANEL; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:D Series; Relay Mounting:Panel Mount; Coil Resistance:150ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
DAT71210P
Relays - Reed Relays DAT71210P
RELAY REED SPST-NO 2A 12V

RELAY REED SPST-NO 2A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Electromechanical Relays Reed Relays Reed Relays
Product Number 725-1212-ND 44P2475 89C4324 DAT71210P
Product Name Reed Relays 10Kv 12V Spno Tungsten Solder Turret Hv Contact Sensata/cynergy3 Reed Relay, Spst-No, 12Vdc, 2A, Panel; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 859-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Type 30.22 - Subminiature DIL relay 2A - 302270090010 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Industrial Relay - 700-CFM310B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details