Sensata Technologies Reed Relays DAT70510F

Description
RELAY REED SPST-NO 2A 5V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 2A 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1028-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1028-ND
Reed Relays 725-1028-ND
RELAY REED SPST-NO 2A 5V

RELAY REED SPST-NO 2A 5V

Buy Now Datasheet
Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 - 89C4317 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3
89C4317
Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 89C4317
RELAY, REED, SPST-NO, 7KV, 2A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:28ohm; Switching Current Max:2A; Switching Voltage Max:7kV; Carry Current:3A RoHS Compliant: Yes

RELAY, REED, SPST-NO, 7KV, 2A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:28ohm; Switching Current Max:2A; Switching Voltage Max:7kV; Carry Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
DAT70510F
Relays - Reed Relays DAT70510F
RELAY REED SPST-NO 2A 5V

RELAY REED SPST-NO 2A 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1028-ND 89C4317 DAT70510F
Product Name Reed Relays Relay, Reed, Spst-No, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 6721567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR2O1B12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 8.9 x 5.5 mm
Poles Single Pole (SP)
Throw Single Throw
View Details