RELAY REED 4KV SPST 12V SIP
REED RELAY, 350VDC, 1A, SPST-NO, TH; Contact Configuration:SPST-N
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 725-1555-ND | S1-1204 | 98Y7642 |
| Product Name | Reed Relays | Relays - Reed Relays | Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3 |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |