Sensata Technologies Reed Relays DAT71210TU

Description
RELAY REED SPST-NO 2A 12V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 2A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - DAT71210TU-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
DAT71210TU-ND
Reed Relays DAT71210TU-ND
RELAY REED SPST-NO 2A 12V

RELAY REED SPST-NO 2A 12V

Buy Now Datasheet
Reed Relay, Spst-No, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3 - 98Y7551 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3
98Y7551
Reed Relay, Spst-No, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3 98Y7551
REED RELAY, SPST-NO, 7KV, 2A, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:DA Series; Relay Mounting:Through Hole; Coil Resistance:150ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

REED RELAY, SPST-NO, 7KV, 2A, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:DA Series; Relay Mounting:Through Hole; Coil Resistance:150ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number DAT71210TU-ND 98Y7551
Product Name Reed Relays Reed Relay, Spst-No, 7Kv, 2A, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1-2071582-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 1500 volts
View Details
2 suppliers
Pickering Electronics
Specs
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
View Details