Sensata Technologies Reed Relays DBT71210SU

Description
RELAY REED SPST-NC 2A 12V
Request a Quote Datasheet
Description
RELAY REED SPST-NC 2A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - DBT71210SU-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
DBT71210SU-ND
Reed Relays DBT71210SU-ND
RELAY REED SPST-NC 2A 12V

RELAY REED SPST-NC 2A 12V

Buy Now Datasheet
Reed Relay, Spst-Nc, 7Kv, 2A, Panel; Contact Configuration Sensata/cynergy3 - 98Y7565 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-Nc, 7Kv, 2A, Panel; Contact Configuration Sensata/cynergy3
98Y7565
Reed Relay, Spst-Nc, 7Kv, 2A, Panel; Contact Configuration Sensata/cynergy3 98Y7565
REED RELAY, SPST-NC, 7KV, 2A, PANEL; Contact Configuration:SPST-N C; Coil Voltage:12VDC; Product Range:DA Series; Relay Mounting:Panel Mount; Coil Resistance:240ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

REED RELAY, SPST-NC, 7KV, 2A, PANEL; Contact Configuration:SPST-NC; Coil Voltage:12VDC; Product Range:DA Series; Relay Mounting:Panel Mount; Coil Resistance:240ohm; Switching Current Max:2A; Switching Voltage Max:7kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number DBT71210SU-ND 98Y7565
Product Name Reed Relays Reed Relay, Spst-Nc, 7Kv, 2A, Panel; Contact Configuration Sensata/cynergy3
Mounting Chassis Mount Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details
RELAY REED SPST-NO .5A 5VDC SIL - V23100V4505A010 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Relays, Hg Wet Relays - GUP.40003 - Comus International
Specs
Maximum Switching Current 2.00 amps
AC Voltage 500 volts
DC Voltage 500 volts
View Details