Reed Relay, S2 Series, 24 VDC, 1 kohm, 1 A, 350 VDC, SPST-NO RoHS Compliant: Yes
REED RELAY, SPST-NO, 24VDC, 1A, TH; Contact Configuration:SPST-N
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 725-1356-ND | S2-24E | 59Y7865 | 27X7558 |
| Product Name | Reed Relays | Relays - Reed Relays | Reed Relay, S2 Series, 24 Vdc, 1 Kohm, 1 A, 350 Vdc, Spst-No Rohs Compliant Sensata/cynergy3 | Reed Relay, Spst-No, 24Vdc, 1A, Th; Contact Configuration Sensata/cynergy3 |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| DC Coil Voltage | 24 volts | 24 volts | 24 volts |