Coto Technology Reed Relays MSS41A24

Description
RELAY REED SPST 2A 24V
Request a Quote Datasheet
Description
RELAY REED SPST 2A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - MSS41A24-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
MSS41A24-ND
Reed Relays MSS41A24-ND
RELAY REED SPST 2A 24V

RELAY REED SPST 2A 24V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
MSS41A24
Relays - Reed Relays MSS41A24
RELAY REED SPST 2A 24V

RELAY REED SPST 2A 24V

Supplier's Site
Relay, Reed, Spst-No, 500V, 2A, Tht; Contact Configuration Coto Technology - 87F147 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 500V, 2A, Tht; Contact Configuration Coto Technology
87F147
Relay, Reed, Spst-No, 500V, 2A, Tht; Contact Configuration Coto Technology 87F147
RELAY, REED, SPST-NO, 500V, 2A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:-; Relay Mounting:Through Hole; Coil Resistance:2.15kohm; Switching Current Max:2A; Switching Voltage Max:500V; Carry Current:3A RoHS Compliant: No

RELAY, REED, SPST-NO, 500V, 2A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:-; Relay Mounting:Through Hole; Coil Resistance:2.15kohm; Switching Current Max:2A; Switching Voltage Max:500V; Carry Current:3A RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number MSS41A24-ND MSS41A24 87F147
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 500V, 2A, Tht; Contact Configuration Coto Technology
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Signal Relays - 3-1393763-1 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
3600 Series Reed Relay - 3650-12-82 - Coto Technology
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers