Sensata Technologies Relays - Reed Relays S1-2404M

Description
Win Source Part Number: 1341104-S1-2404M Category: Relays - Reed Relays Series: S1 Termination Style: PC Pin Features: EMI Shielded Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Rhodium (Rh) Standard Package: 20 Coil Resistance: 1 kOhms Coil Current: 24 mA Operate Time: 1 ms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 1 A Switching Voltage: 300VAC, 350VDC - Max Release Time: 0.5 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16 VDC Must Release Voltage: 1.25 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Sensata-Cynergy3 Base Product Number: S1-2404
Request a Quote Datasheet
Description
Win Source Part Number: 1341104-S1-2404M Category: Relays - Reed Relays Series: S1 Termination Style: PC Pin Features: EMI Shielded Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Rhodium (Rh) Standard Package: 20 Coil Resistance: 1 kOhms Coil Current: 24 mA Operate Time: 1 ms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 1 A Switching Voltage: 300VAC, 350VDC - Max Release Time: 0.5 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16 VDC Must Release Voltage: 1.25 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Sensata-Cynergy3 Base Product Number: S1-2404
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Reed Relays - 1341104-S1-2404M - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1341104-S1-2404M
Relays - Reed Relays 1341104-S1-2404M
Win Source Part Number: 1341104-S1-2404M Category: Relays - Reed Relays Series: S1 Termination Style: PC Pin Features: EMI Shielded Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Rhodium (Rh) Standard Package: 20 Coil Resistance: 1 kOhms Coil Current: 24 mA Operate Time: 1 ms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 1 A Switching Voltage: 300VAC, 350VDC - Max Release Time: 0.5 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 16 VDC Must Release Voltage: 1.25 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Sensata-Cynergy3 Base Product Number: S1-2404

Win Source Part Number: 1341104-S1-2404M
Category: Relays - Reed Relays
Series: S1
Termination Style: PC Pin
Features: EMI Shielded
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Rhodium (Rh)
Standard Package: 20
Coil Resistance: 1 kOhms
Coil Current: 24 mA
Operate Time: 1 ms
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 1 A
Switching Voltage: 300VAC, 350VDC - Max
Release Time: 0.5 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 16 VDC
Must Release Voltage: 1.25 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Sensata-Cynergy3
Base Product Number: S1-2404

Buy Now Datasheet
Reed Relays - 725-1562-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1562-ND
Reed Relays 725-1562-ND
RELAY REED 4KV SPST 24V SIP SCRE

RELAY REED 4KV SPST 24V SIP SCRE

Buy Now Datasheet
Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3 - 98Y7649 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3
98Y7649
Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3 98Y7649
REED RELAY, 350VDC, 1A, SPST-NO, TH; Contact Configuration:SPST-N O; Coil Voltage:24V; Product Range:S1 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

REED RELAY, 350VDC, 1A, SPST-NO, TH; Contact Configuration:SPST-NO; Coil Voltage:24V; Product Range:S1 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
S1-2404M
Relays - Reed Relays S1-2404M
RELAY REED 4KV SPST 24V SIP SCRE

RELAY REED 4KV SPST 24V SIP SCRE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 1341104-S1-2404M 725-1562-ND 98Y7649 S1-2404M
Product Name Relays - Reed Relays Reed Relays Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard; Through Hole PCBoard PCBoard; Through Hole Through Hole
Resistance 1000 ohms 1000 ohms
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 1-1393771-7 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
EMR Series - EMR121B24 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26.5 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details