Littelfuse, Inc. Reed Relays HE721A1210

Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - HE103-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
HE103-ND
Reed Relays HE103-ND
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Relay/Socket - 19153049 - Radwell International
Willingboro, NJ, United States
Relay/Socket
19153049
Relay/Socket 19153049
(PRICE/EA) RELAY, REED, SPST-NO, 200VDC, 0.5A, THT; PRODUCT RANGE:HE700 SERIES; CONTACT CONFIGURATION:SPST-N O; COIL VOLTAGE:12VDC; RELAY MOUNTING:THRO. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EA) RELAY, REED, SPST-NO, 200VDC, 0.5A, THT; PRODUCT RANGE:HE700 SERIES; CONTACT CONFIGURATION:SPST-NO; COIL VOLTAGE:12VDC; RELAY MOUNTING:THRO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
RELAY REED SPST 500MA 12V - 461-HE721A1210 - Utmel Electronic Limited
Hong Kong, China
RELAY REED SPST 500MA 12V
461-HE721A1210
RELAY REED SPST 500MA 12V 461-HE721A1210
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site
Relays - Reed Relays HE721A1210
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site
Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse - 44F7457 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse
44F7457
Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse 44F7457
RELAY, REED, SPST-NO, 200VDC, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200VDC RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200VDC, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200VDC RoHS Compliant: Yes

Supplier's Site
Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Hamlin - 97K1316 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Hamlin
97K1316
Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Hamlin 97K1316
RELAY, REED, SPST-NO, 200VDC, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200VDC; RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200VDC, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:HE700 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200VDC; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number HE103-ND 19153049 461-HE721A1210 HE721A1210 44F7457
Product Name Reed Relays Relay/Socket RELAY REED SPST 500MA 12V Relays - Reed Relays Relay, Reed, Spst-No, 200Vdc, 0.5A, Tht; Contact Configuration Littelfuse
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - JWD-172-1 - 1191786-JWD-172-1 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 200 ohms
View Details
3 suppliers
Pickering Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details