Sensata Technologies Reed Relays S2-03P

Description
RELAY REED SPST 250MA 3V
Request a Quote Datasheet
Description
RELAY REED SPST 250MA 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1363-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1363-ND
Reed Relays 725-1363-ND
RELAY REED SPST 250MA 3V

RELAY REED SPST 250MA 3V

Buy Now Datasheet
Reed Relay, Spst-No, 3Vdc, 0.25A, Th; Contact Configuration Sensata/cynergy3 - 59Y7860 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 3Vdc, 0.25A, Th; Contact Configuration Sensata/cynergy3
59Y7860
Reed Relay, Spst-No, 3Vdc, 0.25A, Th; Contact Configuration Sensata/cynergy3 59Y7860
REED RELAY, SPST-NO, 3VDC, 0.25A, TH; Contact Configuration:SPST-N O; Coil Voltage:3VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:250ohm; Switching Current Max:250mA; Switching Voltage Max:200V RoHS Compliant: Yes

REED RELAY, SPST-NO, 3VDC, 0.25A, TH; Contact Configuration:SPST-NO; Coil Voltage:3VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:250ohm; Switching Current Max:250mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
S2-03P
Relays - Reed Relays S2-03P
RELAY REED SPST 250MA 3V

RELAY REED SPST 250MA 3V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1363-ND 59Y7860 S2-03P
Product Name Reed Relays Reed Relay, Spst-No, 3Vdc, 0.25A, Th; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
DC Coil Voltage 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
RELAY REED SPST-NO .5A 12VDC DIP - V23100V4012A000 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
5 suppliers
Reed Relays - 2919681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
EDR Series - EDR2H2A12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Double Pole (DP)
Throw Double Throw
View Details