Sensata Technologies Reed Relays S1-2404DM

Description
RELAY REED 4KV SPST 24V SIP W/DI
Request a Quote Datasheet
Description
RELAY REED 4KV SPST 24V SIP W/DI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1561-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1561-ND
Reed Relays 725-1561-ND
RELAY REED 4KV SPST 24V SIP W/DI

RELAY REED 4KV SPST 24V SIP W/DI

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
S1-2404DM
Relays - Reed Relays S1-2404DM
RELAY REED 4KV SPST 24V SIP W/DI

RELAY REED 4KV SPST 24V SIP W/DI

Supplier's Site
Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3 - 98Y7648 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3
98Y7648
Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3 98Y7648
REED RELAY, 350VDC, 1A, SPST-NO, TH; Contact Configuration:SPST-N O; Coil Voltage:24V; Product Range:S1 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

REED RELAY, 350VDC, 1A, SPST-NO, TH; Contact Configuration:SPST-NO; Coil Voltage:24V; Product Range:S1 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:1A; Switching Voltage Max:350VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1561-ND S1-2404DM 98Y7648
Product Name Reed Relays Relays - Reed Relays Reed Relay, 350Vdc, 1A, Spst-No, Th; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2700008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; PCB Mount
Approvals RoHS
Maximum Switching Current 0.50 amps
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relays - Reed Relays - 1357249-BE05-2A85-P - Win Source Electronics
Standex-Meder Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 70 ohms
View Details
3 suppliers