Manufacturer: Littelfuse Inc.
Win Source Part Number: 1179759-HE3621A0500
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: SPST-NO (1 Form A)
Coil Resistance: 500 Ohms
Coil Current: 10.0mA
Operate Time: 1ms
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500mA
Switching Voltage: 200VDC - Max
Release Time: 1ms
Categories: Relays
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.hamlin.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.75 VDC
Must Release Voltage: 0.5 VDC
RELAY, REED, 200 VAC, 0.5 AMP, THT; PRODUCT RANGE: HE3600 SERIES, CONTACT CONFIGURATION: SPST-NO, COIL VOLTAGE: 5VDC, RELAY MOUNTING: THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N
| RS Components, Ltd. | Win Source Electronics | DigiKey | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 1740480 | 1179759-HE3621A0500 | HE206-ND | 19134104 | 87F1417 | HE3621A0500 |
| Product Name | Reed Relays | Reed Relays - HE3621A0500 | Reed Relays | Relay/Socket | Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Littelfuse | Relays - Reed Relays |
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Approvals | RoHS | RoHS | ||||
| Resistance | 500 ohms | 500 ohms | ||||
| Throw | Single Throw | Single Throw | Single Throw |