Sensata Technologies Reed Relays SAR91203

Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1045-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1045-ND
Reed Relays 725-1045-ND
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Relay, Reed, Spst-No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3 - 91F5757 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3
91F5757
Relay, Reed, Spst-No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3 91F5757
RELAY, REED, SPST-NO, 20V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:S Series; Relay Mounting:Through Hole; Coil Resistance:600ohm; Switching Current Max:500mA; Switching Voltage Max:20V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 20V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:S Series; Relay Mounting:Through Hole; Coil Resistance:600ohm; Switching Current Max:500mA; Switching Voltage Max:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays SAR91203
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1045-ND 91F5757 SAR91203
Product Name Reed Relays Relay, Reed, Spst-No, 20V, 0.5A, Tht; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 4-1393763-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 175 volts
View Details
4 suppliers
EMR Series - EMR131A24 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details