TE Connectivity Reed Relays JWD-172-8

Description
RELAY REED SPDT 500MA 24V
Request a Quote Datasheet
Description
RELAY REED SPDT 500MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - PB828-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
PB828-ND
Reed Relays PB828-ND
RELAY REED SPDT 500MA 24V

RELAY REED SPDT 500MA 24V

Buy Now Datasheet
Relay, Reed, Spdt, 28V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity - 81F9309 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 28V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity
81F9309
Relay, Reed, Spdt, 28V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity 81F9309
RELAY, REED, SPDT, 28V, 0.5A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:2.2kohm; Switching Current Max:500mA; Switching Voltage Max:28V RoHS Compliant: Yes

RELAY, REED, SPDT, 28V, 0.5A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:JWD Series; Relay Mounting:Through Hole; Coil Resistance:2.2kohm; Switching Current Max:500mA; Switching Voltage Max:28V RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays JWD-172-8
RELAY REED SPDT 500MA 24V

RELAY REED SPDT 500MA 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number PB828-ND 81F9309 JWD-172-8
Product Name Reed Relays Relay, Reed, Spdt, 28V, 0.5A, Tht; Contact Configuration Potter&brumfield Te Connectivity Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -31 to 185 F (-35 to 85 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
RELAY REED SPST-NO .75A 12VDC - V23100V6002A101 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
EDR Series - EDR3H1B12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Single Throw
View Details