Sensata Technologies Reed Relays S2-03PU

Description
RELAY REED SPST 250MA 3V UL
Request a Quote Datasheet
Description
RELAY REED SPST 250MA 3V UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1563-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1563-ND
Reed Relays 725-1563-ND
RELAY REED SPST 250MA 3V UL

RELAY REED SPST 250MA 3V UL

Buy Now Datasheet
Reed Relay, Spst, 3V, 250Ma, Th; Contact Configuration Sensata/cynergy3 - 98Y7650 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst, 3V, 250Ma, Th; Contact Configuration Sensata/cynergy3
98Y7650
Reed Relay, Spst, 3V, 250Ma, Th; Contact Configuration Sensata/cynergy3 98Y7650
REED RELAY, SPST, 3V, 250MA, TH; Contact Configuration:SPST-N O; Coil Voltage:3VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:250ohm; Switching Current Max:250mA; Switching Voltage Max:200VDC RoHS Compliant: Yes

REED RELAY, SPST, 3V, 250MA, TH; Contact Configuration:SPST-NO; Coil Voltage:3VDC; Product Range:S2 Series; Relay Mounting:Through Hole; Coil Resistance:250ohm; Switching Current Max:250mA; Switching Voltage Max:200VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Reed Relays
S2-03PU
Relays - Reed Relays S2-03PU
RELAY REED SPST 250MA 3V UL

RELAY REED SPST 250MA 3V UL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1563-ND 98Y7650 S2-03PU
Product Name Reed Relays Reed Relay, Spst, 3V, 250Ma, Th; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
DC Coil Voltage 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details