Sensata Technologies Reed Relays DBT72410F

Description
RELAY REED SPST-NC 2A 24V
Request a Quote Datasheet
Description
RELAY REED SPST-NC 2A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1043-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1043-ND
Reed Relays 725-1043-ND
RELAY REED SPST-NC 2A 24V

RELAY REED SPST-NC 2A 24V

Buy Now Datasheet
Shenzhen, China
Relays - Reed Relays
DBT72410F
Relays - Reed Relays DBT72410F
RELAY REED SPST-NC 2A 24V

RELAY REED SPST-NC 2A 24V

Supplier's Site
Relay, Reed, Spst-Nc, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 - 89C4351 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-Nc, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3
89C4351
Relay, Reed, Spst-Nc, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3 89C4351
RELAY, REED, SPST-NC, 7KV, 2A, THT; Contact Configuration:SPST-N C; Coil Voltage:24VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:925ohm; Switching Current Max:2A; Switching Voltage Max:7kV; Carry Current:3ARoHS Compliant: Yes

RELAY, REED, SPST-NC, 7KV, 2A, THT; Contact Configuration:SPST-NC; Coil Voltage:24VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:925ohm; Switching Current Max:2A; Switching Voltage Max:7kV; Carry Current:3ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1043-ND DBT72410F 89C4351
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Spst-Nc, 7Kv, 2A, Tht; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C) -4 to 158 F (-20 to 70 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393771-2 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
3 suppliers
Reed Relays - 1782810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR031B12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26.5 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details